EN
  • EN
  • DE

PAL16R6AMJ

Part No PAL16R6AMJ
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description STANDARD HIGH-SPEED PAL CIRCUITS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Texas Instruments
Series PAL®
Package Tube
Product Status Active
Programmable Type PAL
Number of Macrocells 6
Voltage - Input 4.5V ~ 5.5V
Speed 30 ns
Mounting Type Through Hole
Package / Case 20-CDIP (0.300", 7.62mm)
Supplier Device Package 20-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 652487-PAL16R6AMJ
Ultra Librarian 3D Model Ultra Librarian PAL16R6AMJ CAD Model

Description

The PAL16R6AMJ is a high-performance programmable array logic device designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device belongs to the PAL (Programmable Array Logic) family, which is known for its versatility and efficiency in implementing combinational and sequential logic circuits.

Key Features:

  • Programmable Logic: The PAL16R6AMJ allows for customizable logic configurations, enabling designers to tailor the device to their specific needs.
  • High Speed: With fast propagation delays, this device is suitable for high-speed applications that require quick logic operations.
  • Monolithic Bipolar Construction: The use of bipolar technology ensures reliable performance and robustness in a wide range of operating conditions.
  • Durability: The device is enclosed in a sturdy 20-pin ceramic dual in-line package (CDIP), which provides excellent protection against physical and environmental stress.
  • Low Power Consumption: Despite its high-speed capabilities, the PAL16R6AMJ maintains low power consumption, making it an energy-efficient choice for electronic systems.

Applications:

The PAL16R6AMJ is a versatile component that can be used in various applications across multiple industries. Some common applications include:

  • Control systems
  • Automotive electronics
  • Telecommunications
  • Computing systems
  • Consumer electronics

Technical Specifications:

  • Supply Voltage (Vcc): Typically 5V
  • Operating Temperature: 0°C to +70°C
  • Input/Output Configuration: Programmable
  • Package Type: 20-pin CDIP

In conclusion, the PAL16R6AMJ from Texas Instruments is a reliable and flexible solution for designers looking to implement custom logic circuits in their electronic projects. Its high-speed performance, combined with low power consumption and robust packaging, make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Altera
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Amd
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $4.1631
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $3.2500
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Microchip Technology
IC PLD 8MC 15NS 24DIP
Need more? Email Us
Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5754 $64.7262
6+ $17.7029 $106.2174
9+ $17.1497 $154.3473
13+ $16.5965 $215.7545
16+ $16.0433 $256.6928
21+ $14.3836 $302.0556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess