EN
  • EN
  • DE

ZB4BV6

Part No ZB4BV6
Manufacturer Schneider Electric
Catalog Configurable Switch Components - Illumination Source
Description CONFIG SWITCH LAMP SOCKET 250V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Lamp Socket
Voltage 250V
(Select First, Then Apply Filters) Compatible Series Schneider Electric, Harmony XB4
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1563155-ZB4BV6
Ultra Librarian 3D Model Ultra Librarian ZB4BV6 CAD Model

Description

N

You May Also Be Interested in

EAO
CONFIG SWITCH LAMP SOCKET 30V
Need more? Email Us
EAO
CONFIG SWITCH LAMP LED RED 12V
Need more? Email Us
EAO
CONFIG SWITCH LAMP LED WHITE 24V
Need more? Email Us
Siemens
CONFIG SW LAMP SCKT WHT 24-240V
Need more? Email Us
EAO
CONFIG SWITCH LAMP LED WHITE 24V
Need more? Email Us
EAO
CONFIG SW LAMP INCAND CLEAR 24V
Need more? Email Us
EAO
CONFIG SW LAMP SOCKET CLEAR 24V
Need more? Email Us
EAO
CONFIG SWITCH LAMP LED BLUE 28V
Need more? Email Us
EAO
CONFIG SWITCH LAMP SOCKET 28V
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess