EN
  • EN
  • DE

OPA4872MDREP

Part No OPA4872MDREP
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Multiplexer with Amplifier Interface 14-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name OPA4872
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-23979-6, 296-23979-2, 296-23979-1, -296-23979-1-ND, 296-23979-1-NDR, 296-23979-2-NDR, -OPA4872MDREP-NDR, 296-23979-6-NDR, -V62/09616-01XE, -V62/09616-01XE-NDR, -296-23979-1-NDR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929670-OPA4872MDREP
Ultra Librarian 3D Model Ultra Librarian OPA4872MDREP CAD Model

Description

The OPA4872MDREP from Texas Instruments is a high-performance, low-power video buffer that is designed to meet the demanding requirements of high-speed video and imaging applications. This product is part of Texas Instruments' Enhanced Product (EP) portfolio, which provides military and aerospace customers with high-reliability solutions that are characterized and tested for enhanced performance across a wide range of temperatures.

Key Features

  • High-Speed Performance: The OPA4872MDREP offers a wide bandwidth which makes it suitable for high-resolution video processing applications.
  • Low Power Consumption: Despite its high-speed capabilities, the device is designed to be energy-efficient, which is critical for portable and battery-operated equipment.
  • High Output Drive: Capable of driving heavy loads, the OPA4872MDREP can deliver continuous high-quality video signals without degradation.
  • Flexible Supply Voltage: It operates over a broad range of supply voltages, allowing for versatility in various system designs.
  • Robust Thermal Performance: The device is designed to maintain its performance over a wide temperature range, ensuring reliability in harsh environments.

Applications

The OPA4872MDREP is an ideal choice for a range of applications, including:

  • Professional video equipment
  • High-definition televisions (HDTVs)
  • Video projectors
  • Test and measurement instruments
  • Medical imaging systems
  • Aerospace and defense electronics

Quality and Reliability

As part of Texas Instruments' commitment to high standards, the OPA4872MDREP is subjected to rigorous testing and quality control measures. The device is designed to meet or exceed the requirements of the applicable military specifications, providing confidence in its durability and performance for critical applications.

Technical Support and Availability

Texas Instruments provides comprehensive technical support for the OPA4872MDREP, including detailed datasheets, application notes, and design resources. Customers can also benefit from TI's extensive support community and direct customer service to ensure successful integration into their projects. For information on pricing and availability, please contact Texas Instruments or an authorized distributor.

You May Also Be Interested in

Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9867 $74.9601
5+ $20.5019 $102.5095
8+ $19.8612 $158.8896
11+ $19.2205 $211.4255
14+ $18.5798 $260.1172
19+ $16.6578 $316.4982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,030 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess