EN
  • EN
  • DE

XRT94L33IBCHC

Part No XRT94L33IBCHC
Manufacturer Exar Corporation
Catalog Interface - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Exar Corporation
Win Source Part Number 416691-XRT94L33IBCHC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XRT94L33IBCHC CAD Model

Description

The XRT94L33IBCHC is a Quad T1/E1/J1 Long Haul Transceiver manufactured by Exar Corporation, offering a compact and cost-effective solution for high-density telecommunications applications. This device integrates four independent T1/E1/J1 transceivers into a single integrated circuit, which significantly reduces board space and component count compared to using discrete components.

Applications:

  • High-Density T1/E1/J1 Line Cards
  • Digital Cross-Connect Systems (DCS)
  • Central Office Switches
  • Voice over IP (VoIP) Gateways
  • Channel Service Units/Data Service Units (CSU/DSU)
  • Wireless Base Stations
  • Multi-Service Access Nodes (MSANs)

Features:

  • Quad (4-Channel) T1/E1/J1 Transceiver
  • Long Haul Line Interface
  • Integrated Pulse Shaping and Line Build-Out
  • Jitter Attenuation
  • Clock Recovery
  • Individual Channel Loopback Testing
  • Comprehensive Diagnostic Features
  • Low Power Consumption

Benefits:

  • Space Efficiency: Integration of four transceivers into a single chip allows for significant space savings on the circuit board.
  • Cost Reduction: Lower component count leads to reduced bill of materials and overall system cost.
  • Signal Integrity: The long-haul line interface ensures robust and reliable data transmission over extended distances.
  • Design Simplicity: The integrated pulse shaping, line build-out, and clock recovery functions simplify the design process.
  • Enhanced Performance: Jitter attenuation and accurate clock recovery enhance signal quality and data reliability.
  • Simplified Diagnostics: Individual channel loopback testing enables efficient troubleshooting and system diagnostics.
  • Reduced Power Consumption: Low power consumption is essential for high-density applications and reduces operational expenses.

Additional Details:

The XRT94L33IBCHC supports T1 (1.544 Mbps), E1 (2.048 Mbps), and J1 data rates. It incorporates integrated pulse shaping and line build-out, crucial for optimizing signal transmission over various cable types and lengths. The integrated jitter attenuation circuitry helps to minimize jitter accumulation, and the clock recovery function ensures accurate data sampling. Each channel features independent loopback testing for ease of diagnostics. It typically operates from a 3.3V power supply. Comprehensive diagnostic features are available to monitor system performance. The package is designed to provide efficient thermal dissipation in high-density environments. The device is a reliable and efficient solution for demanding telecommunications applications.

You May Also Be Interested in

STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess