EN
  • EN
  • DE

OPA4244EA/250E4

Part No OPA4244EA/250E4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Quad, 36-V, 430-kHz, low-offset operational amplifier 14-TSSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 430 kHz
Mounting SMD (SMT)
Case / Package TSSOP
Common Mode Rejection Ratio 82 dB
Gain Bandwidth Product 430 kHz
Height 1.2 mm
Input Bias Current 25 nA
Input Offset Voltage (Vos) 1.5 mV
Lead Free Yes
Length 5 mm
Max Dual Supply Voltage 18 V
Max I/O Voltage 1.5 mV
Maximum Operating Temperature 85 °C
Max Supply Voltage 36 V
Min Dual Supply Voltage 1.1 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.2 V
Nominal Gain Bandwidth Product 430 kHz
Nominal Supply Current 240 µA
Number of Channels 4
Number of Circuits 4
Number of Elements 4
Number of Pins 14
Operating Supply Voltage 18 V
Packaging Tape and Reel
Power Supply Rejection Ratio (PSRR) 106.02 dB
Radiation Hardening No
RoHS Compliant
Slew Rate 0.1 V/µs
Thickness 1 mm
Voltage Gain 106 dB
Width 4.4 mm
Win Source Part Number 1083300-OPA4244EA/250E4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OPA4244EA/250E4 CAD Model

Description

The OPA4244EA/250E4 is a high-precision operational amplifier from the renowned manufacturer Texas Instruments, designed to provide exceptional accuracy and stability for a wide range of applications. This operational amplifier is part of the OPAx244 series, which are known for their low noise, low drift, and low power consumption, making them ideal for high-performance filtering, data acquisition, and process control systems.

Key Features

  • High Precision: The OPA4244EA/250E4 boasts outstanding precision with low offset voltage and drift, ensuring signal integrity and accuracy over time and temperature variations.
  • Low Noise: With its low noise characteristics, this operational amplifier is perfect for sensitive applications where signal quality is paramount.
  • Wide Supply Range: The device can operate with a supply voltage range from 2.7V to 5.5V, providing flexibility in various circuit designs and applications.
  • Rail-to-Rail Output: The OPA4244EA/250E4 features rail-to-rail output swing, which maximizes the dynamic range within the given supply voltage.
  • Low Power Consumption: It is designed for power-sensitive applications, offering low quiescent current to help conserve energy in portable and battery-powered devices.
  • Robust Packaging: The operational amplifier comes in a TSSOP-14 package, which is compact and suitable for space-constrained applications.

Applications

The OPA4244EA/250E4 is versatile and can be used in a variety of applications, including:

  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Process Control Systems
  • Audio Processing
  • Precision Filters
  • Medical Instrumentation

Reliability and Quality

Texas Instruments is committed to delivering high-quality and reliable components. The OPA4244EA/250E4 is no exception, and it is built to meet strict industry standards, ensuring long-term reliability and performance for critical systems.

Ordering Information

The OPA4244EA/250E4 is available for order in quantities suitable for both small-scale projects and large-volume production. For detailed pricing and availability, please contact Texas Instruments or authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.3065 $56.3065
3+ $46.2003 $138.6009
4+ $44.7565 $179.0260
5+ $43.3127 $216.5635
6+ $41.8690 $251.2140
8+ $37.5377 $300.3016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess