EN
  • EN
  • DE

OPA3875IDBQR

Part No OPA3875IDBQR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX 3 X 2:1 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Applications Video
Switch Circuit SPDT
Number of Channels 1
Voltage - Supply, Single (V+) 5V
Voltage - Supply, Dual (V±) ±5V
-3db Bandwidth 425MHz
Features Buffered, RGB
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number OPA3875
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 651032-OPA3875IDBQR
Ultra Librarian 3D Model Ultra Librarian OPA3875IDBQR CAD Model

Description

Product Overview: OPA3875IDBQR from Texas Instruments

The OPA3875IDBQR is a high-speed, low-power, voltage-feedback CMOS operational amplifier designed by Texas Instruments, known for its precision and quality in the field of semiconductor manufacturing. This op-amp is packaged in a compact SSOP (Shrink Small Outline Package) with 16 pins, offering a blend of performance and space-saving design that makes it an ideal choice for a wide range of applications.

Key Features

  • High Bandwidth: The OPA3875IDBQR boasts a bandwidth of 430 MHz, ensuring fast response times and suitability for high-speed signal processing tasks.
  • Low Power Consumption: With a low quiescent current of just 6.5 mA per channel, this op-amp is optimized for power-sensitive applications without compromising on performance.
  • Triple Video Amplifier: It contains three independent video amplifiers, making it perfect for RGB or other multi-channel video processing applications.
  • High Output Drive: The device can deliver a high output drive current, which is beneficial for driving heavy loads or maintaining signal integrity over long cable runs.
  • Wide Supply Range: The OPA3875IDBQR operates over a wide supply range of ±2.25V to ±5.5V, offering flexibility in various system designs.
  • Excellent Video Performance: It features a 0.1 dB gain flatness up to 120 MHz, which is critical for maintaining signal fidelity in video applications.

Applications

The OPA3875IDBQR is versatile and can be used in a variety of applications, including:

  • Video amplifiers and buffers
  • Professional video equipment
  • Video switching and distribution
  • High-speed data acquisition
  • Test and measurement systems
  • Cable drivers

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The OPA3875IDBQR has undergone rigorous testing and quality assurance processes to ensure it meets the industry's highest standards for performance and reliability. With Texas Instruments' reputation for excellence, you can be confident in integrating the OPA3875IDBQR into your next high-performance design.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1395 $50.2320
39+ $2.5760 $100.4640
61+ $2.4955 $152.2255
83+ $2.4150 $200.4450
108+ $2.3345 $252.1260
144+ $2.0930 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess