EN
  • EN
  • DE

OPA2180ID

Part No OPA2180ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Zero-Drift Amplifier Circuit Rail-to-Rail 8-SOIC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Zero-Drift
Package Tube
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name OPA2180
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number OPA2180ID-ND, 296-35716-5
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929643-OPA2180ID
Ultra Librarian 3D Model Ultra Librarian OPA2180ID CAD Model

Description

Product Overview: Texas Instruments OPA2180ID Operational Amplifier

The OPA2180ID is a high-precision operational amplifier from Texas Instruments, designed to offer excellent performance for a wide variety of applications. This device is part of the OPAx180 series of op-amps that are recognized for their low offset voltage, low noise, and high common-mode rejection ratio (CMRR). These characteristics make the OPA2180ID an ideal choice for applications requiring high accuracy and stability, such as test and measurement equipment, electronic scales, and medical instrumentation.

One of the key features of the OPA2180ID is its low input offset voltage of just 25 µV (max) and an offset drift of 0.1 µV/°C (max), which ensures precision and consistency over a wide temperature range. Additionally, the device boasts a low noise density of 8.8 nV/√Hz at 1 kHz, making it suitable for applications sensitive to electrical noise.

The OPA2180ID operates over a wide supply range of ±2.25 V to ±18 V, or +4.5 V to +36 V, which provides flexibility in various circuit designs. Its rail-to-rail output swing ensures maximum dynamic range, an important feature for battery-powered and single-supply operations.

This operational amplifier also offers a high CMRR of 130 dB (min), which is critical for applications where common-mode signals are present. The high CMRR helps in rejecting common-mode noise and maintaining signal fidelity. The device's low input bias current of 50 pA (max) further contributes to its high precision performance.

The OPA2180ID comes in an industry-standard SOIC-8 package, making it compatible with a wide range of PCB layouts and easy to integrate into existing designs. Its robust design includes ESD protection of 4 kV (HBM), which helps to safeguard the amplifier against static electricity and other voltage spikes that can occur during handling and operation.

In summary, the Texas Instruments OPA2180ID operational amplifier is a reliable and versatile component that combines high precision, low noise, and wide supply range capabilities, making it an excellent choice for engineers and designers looking to enhance the performance of their analog circuits.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7075 $53.0625
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5956 $202.5040
440+ $0.5732 $252.2080
545+ $0.5508 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,592 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess