EN
  • EN
  • DE

MAX199ACAI+T

Part No MAX199ACAI+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 12BIT 8CH 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Data Acquisition System (DAS)
Resolution (Bits) 12 b
Sampling Rate 100k
Data Interface Parallel
Voltage Supply Source Single Supply
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 702418-MAX199ACAI+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX199
Introduction Date June 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX199ACAI+T CAD Model

Description

The MAX199ACAI+T from Maxim Integrated is a high-performance, 8-channel, 12-bit analog-to-digital converter (ADC) with an impressive sampling rate, designed to cater to a wide array of applications that require precise and rapid conversion of multiple analog signals into digital data. This product is a testament to Maxim Integrated's commitment to providing solutions that integrate advanced technology with practicality and efficiency.

Key Features

  • Multi-Channel Flexibility: The device boasts 8 analog input channels, which makes it highly versatile for multiplexed applications.
  • High Resolution: With a 12-bit resolution, the MAX199ACAI+T ensures high precision in the digital representation of the analog input signals.
  • Fast Sampling Rate: The ADC supports a high sampling rate, allowing for rapid data acquisition and processing, which is crucial in dynamic systems requiring real-time monitoring and control.
  • Single Supply Operation: It operates from a single +5V supply, simplifying power supply design and reducing the overall power consumption.
  • Low Power Consumption: The device is optimized for low power operation, which is ideal for battery-powered devices and energy-efficient systems.
  • Track/Hold Functionality: The inclusion of a track/hold function enables the ADC to capture analog signals at a specific point in time, ensuring accurate and stable data conversion.
  • Serial Interface: It comes with a serial interface that facilitates easy connection with microcontrollers and digital systems, providing a streamlined communication pathway.

Applications

The MAX199ACAI+T is suitable for a wide range of applications, including but not limited to:

  • Data acquisition systems
  • Medical instruments
  • Industrial control systems
  • Robotics
  • Instrumentation

Product Details

The product comes in a 28-SSOP package and is available in tape and reel form, making it convenient for mass production and automated assembly processes. The MAX199ACAI+T is designed for reliability and longevity, ensuring stable performance across various environmental conditions and throughout an extended operational lifespan.

Conclusion

Maxim Integrated's MAX199ACAI+T ADC is a robust and reliable solution for designers looking to integrate multiple-channel, high-resolution analog-to-digital conversion into their systems. Its combination of speed, precision, and power efficiency makes it an excellent choice for a multitude of advanced applications.

You May Also Be Interested in

Maxim Integrated
IC DAS 12BIT 100K 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess