EN
  • EN
  • DE

MAX5035EUSA+T

Part No MAX5035EUSA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 7.5V
Voltage Input MAX 76V
Output Voltage 1.25V
Output Voltage MAX 13.2V
Output Current 1A
Frequency - Switching 125kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 704401-MAX5035EUSA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5035E
Introduction Date September 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX5035EUSA+T CAD Model

Description

Maxim Integrated's MAX5035EUSA+T: High-Efficiency, Adjustable Output, Step-Down DC-DC Converter

The MAX5035EUSA+T from Maxim Integrated is a versatile and efficient solution for a wide range of power management applications. This integrated circuit is designed to provide a compact, high-efficiency step-down DC-DC converter that can deliver up to 500mA of output current. The device operates over a wide input voltage range of 7.5V to 76V, which makes it suitable for automotive, industrial, and telecommunication systems that require a stable and reliable power supply.

One of the key features of the MAX5035EUSA+T is its adjustable output voltage, which can be set from 3.3V to 16V using external resistors. This flexibility allows designers to tailor the output to match specific requirements of their application. The device also boasts a high switching frequency of up to 125kHz, which enables the use of small, low-cost external components, reducing the overall solution size and bill of materials.

The MAX5035EUSA+T incorporates a range of protective features to ensure the safe operation of the end application. These features include cycle-by-cycle current limit, thermal shutdown, and undervoltage lockout (UVLO). The cycle-by-cycle current limit helps to protect the device from short-circuit conditions, while the thermal shutdown feature prevents damage due to excessive heat. The UVLO function ensures that the converter operates only when the input voltage is within an acceptable range, protecting downstream circuits from low-voltage conditions.

Maxim Integrated has designed the MAX5035EUSA+T to be highly efficient, with efficiencies up to 90%, minimizing power loss and heat generation. This makes the device an excellent choice for applications where power efficiency is critical, such as battery-operated devices. Additionally, the converter is available in a compact 8-pin SOIC package, which is ideal for space-constrained applications.

Overall, the MAX5035EUSA+T is a reliable and flexible DC-DC converter that combines high efficiency, adjustable output, and a comprehensive set of protection features, making it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess