EN
  • EN
  • DE

KMPC8540CVT667JB

Part No KMPC8540CVT667JB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC85XX 667MHZ 783FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 667MHz 783-FCPBGA (29x29)
Manufacturer NXP
Series MPC85xx
Package Tray
Part Status Obsolete
Core Processor PowerPC e500
Speed 667MHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 783-BFBGA, FCBGA
Case / Package 783-FCPBGA (29x29)
Family Name KMPC85
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Quantity per package 2
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922500-KMPC8540CVT667JB
Ultra Librarian 3D Model Ultra Librarian KMPC8540CVT667JB CAD Model

Description

The NXP KMPC8540CVT667JB is a high-performance, power-efficient integrated processor designed for a wide range of applications. This product is part of NXP's PowerQUICC III family, which is renowned for its exceptional processing capabilities, connectivity options, and reliability in demanding environments.

Key Features

  • Core: The KMPC8540CVT667JB boasts a powerful e500 core built on Power Architecture technology, operating at a speed of 667 MHz. This core is optimized for embedded applications that require high-speed data processing and real-time performance.
  • Memory Support: It offers an integrated memory controller that supports DDR SDRAM, allowing for fast and efficient data access. This feature is critical for applications that require high bandwidth for data-intensive tasks.
  • Connectivity: The processor provides a range of connectivity options, including Gigabit Ethernet, PCI, and RapidIO® interfaces. These features enable high-speed data transfers and connectivity with a variety of peripherals and networks.
  • Performance: With its advanced 90nm silicon-on-insulator (SOI) process technology, the KMPC8540CVT667JB delivers excellent performance-per-watt, making it an ideal choice for power-sensitive applications.
  • Security: The processor includes an integrated security engine that supports various encryption and security protocols, ensuring secure data transmission and protection against unauthorized access.

Applications

The NXP KMPC8540CVT667JB processor is suited for a diverse range of applications, including networking equipment (such as routers and switches), storage systems, industrial control, aerospace and defense systems, and other embedded computing applications that demand high performance and reliability.

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the KMPC8540CVT667JB is no exception. It is designed to meet the rigorous standards required for industrial and mission-critical environments, ensuring long-term performance and stability.

With its robust feature set and flexible capabilities, the NXP KMPC8540CVT667JB is a powerful solution for system designers looking to leverage the performance and efficiency of Power Architecture technology in their next-generation products.

You May Also Be Interested in

NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Advanced Micro Devices
Need more? Email Us
IBM
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0217 $70.1085
11+ $11.5050 $126.5550
16+ $11.1458 $178.3328
22+ $10.7854 $237.2788
28+ $10.4262 $291.9336
38+ $9.3474 $355.2012
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,930 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess