EN
  • EN
  • DE

OMAPL138EZWTD4E

Part No OMAPL138EZWTD4E
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU OMAP-L1X 456MHZ 361NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)
Manufacturer Texas Instruments
Series OMAP-L1x
Package Tray
Core Processor ARM926EJ-S
Speed 456MHz
Operating Temperature Range -40°C ~ 90°C (TJ)
Package 361-LFBGA
Case / Package 361-NFBGA (16x16)
Family Name OMAPL138
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number OMAPL138EZWTD4E-CRL, OMAPL138EZWTD4E-ND, 296-42794, Q13590617, -296-42794-ND
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929580-OMAPL138EZWTD4E
Ultra Librarian 3D Model Ultra Librarian OMAPL138EZWTD4E CAD Model

Description

The OMAPL138EZWTD4E is a highly integrated microprocessor from Texas Instruments (TI), designed to cater to the demanding needs of modern embedded applications. This product is part of TI's OMAP-L1x family and stands out for its unique combination of a high-performance ARM9 core with a powerful DSP, making it ideal for applications that require both efficient control and signal processing capabilities.

Key Features:

  • ARM926EJ-S Core: At the heart of the OMAPL138EZWTD4E lies the ARM926EJ-S core, which operates at speeds up to 456 MHz. This core is known for its balance of performance and power efficiency, making it suitable for a wide range of industrial and consumer applications.
  • TMS320C6748 DSP: Integrated into the same chip is the TMS320C6748 digital signal processor (DSP), which runs at 456 MHz. The DSP core is optimized for high-speed numeric processing, which is essential for audio, video, and voice processing tasks.
  • Memory Flexibility: The device supports a range of external memory interfaces, including DDR2, mDDR, and NAND Flash, providing designers with the flexibility to choose the best memory solution for their specific application needs.
  • Rich Peripheral Set: OMAPL138EZWTD4E comes with an extensive set of peripherals, such as USB 2.0 with PHY, Ethernet MAC, MMC/SD, UART, SPI, I2C, and GPIOs, which facilitate connectivity and control in embedded systems.
  • Low Power Consumption: Despite its robust processing capabilities, the OMAPL138EZWTD4E is engineered to maintain low power consumption, making it suitable for battery-powered devices and applications where energy efficiency is crucial.
  • Software Support: TI provides a comprehensive software development ecosystem for the OMAPL138EZWTD4E, including the TI-RTOS, DSP/BIOS, and support for Linux, which accelerates development time and helps bring products to market faster.

The OMAPL138EZWTD4E is an ideal solution for applications that require a mix of real-time processing and application processing, such as industrial control, medical instrumentation, home audio and video, voice recognition, and many other embedded systems. With its high level of integration and support for a wide range of software tools, this product from Texas Instruments simplifies design and reduces time-to-market for developers working on cutting-edge technology solutions.

You May Also Be Interested in

Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Advanced Micro Devices
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.5440 $52.5440
3+ $43.1130 $129.3390
4+ $41.7658 $167.0632
5+ $40.4185 $202.0925
7+ $39.0712 $273.4984
9+ $35.0294 $315.2646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,490 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess