Product Overview: OMAPL138EZCEA3R by Texas Instruments
The OMAPL138EZCEA3R is a high-performance application processor from Texas Instruments, renowned for its robust architecture and versatile capabilities. This processor is part of the OMAP-L13x series, which is designed to meet the demanding requirements of embedded processing in multimedia and industrial applications.
Key Features:
- Integrated ARM and DSP: At the heart of the OMAPL138EZCEA3R lies a dual-core design that integrates an ARM926EJ-S core and a TMS320C674x DSP core. This combination allows the processor to handle complex tasks with ease, providing a balance of control and signal processing functionalities.
- High-Speed Connectivity: The device comes equipped with a range of high-speed communication interfaces, including USB 2.0 with PHY, Ethernet MAC, McASP (Multichannel Audio Serial Port), and MMC/SD card interfaces, facilitating quick data transfers and connectivity with other devices.
- Rich Multimedia Support: With its powerful DSP core, the OMAPL138EZCEA3R offers extensive multimedia support, making it ideal for applications that require audio, video, and image processing.
- Low-Power Consumption: Despite its robust performance capabilities, the OMAPL138EZCEA3R is designed for low-power consumption, making it suitable for portable and battery-operated devices.
Applications:
The processor's versatile feature set makes it an excellent choice for a wide array of applications, such as:
- Industrial automation and control systems
- Portable data terminals
- Medical imaging devices
- Test and measurement equipment
- Digital audio and multimedia systems
Technical Specifications:
- CPU Speed: Up to 456 MHz
- Programmable Real-Time Unit (PRU)
- On-chip memory: 128KB of RAM, 64KB of ROM
- External Memory Interfaces: EMIFA for SDRAM, NOR, NAND, and SRAM
- Operating Temperature Range: -40°C to 85°C
The OMAPL138EZCEA3R from Texas Instruments is a testament to the company's commitment to providing innovative and reliable solutions for the embedded market. Its integration of an ARM core and DSP core, along with its extensive connectivity options, make it a powerful and flexible choice for developers looking to create advanced and efficient systems.