EN
  • EN
  • DE

NC-318064-10-9

Part No NC-318064-10-9
Manufacturer TE Connectivity
Catalog Labels, Labeling
Description LABEL DIE-CUT 1.25" X 0.25" WHT / White Die-Cut Label 1.25" x 0.25" (31.8mm x 6.4mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Labels, Labeling
Mfr TE Connectivity Raychem Cable Protection
Series NC
Package Box
Label Type Die-Cut
Label Size 1.25" x 0.25" (31.8mm x 6.4mm)
Color White
Material Nylon
For Use With/Related Products T308S Thermal Transfer Printer
Temperature Range - Operating -40°C ~ 140°C
Base Product Number NC3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3919.10.2055
Other Names A87957-000,3-1200611-1
Standard Package 10,000
Win Source Part Number 1029876-NC-318064-10-9
Ultra Librarian 3D Model Ultra Librarian NC-318064-10-9 CAD Model

Description

The TE Connectivity Raychem Cable Protection 1029876-NC-318064-10-9 is a label specifically designed for use with T308S thermal transfer printer.

  • Color: white color
  • Label Type: die-cut label type
  • Label Size: 1.25" x 0.25" (31.8mm x 6.4mm)
  • Status: shortage
  • EAR99
  • Alternative Part: NC-318064-10-9A87957-000

You May Also Be Interested in

TE Connectivity
LABEL HEAT SHRINKABLE WHITE / White Heat Shrinkable Label 0.13" x 1.97" (3.3mm x 50.0mm)
Need more? Email Us
TE Connectivity
TP-WEINERTST-0.625 / Label
Need more? Email Us
TE Connectivity
LABEL DIE-CUT 3" X 2" CLR / Clear Die-Cut Label 3.00" x 2.00" (76.2mm x 50.8mm)
Need more? Email Us
Brady Corporation
XPERT PERMASLEEVE WHT.187"DIA X
Need more? Email Us
TE Connectivity
SP200375WE2.5 / Label
Need more? Email Us
Brady Corporation
LABEL WHITE/CLEAR 1=250PCS / White, Transparent Self Laminating Label 1.50" W x 1.50" L (38.1mm x 38.1mm)
Need more? Email Us
Brady Corporation
SLEEVE, 0.375" DIA X 1"W 1=80PCS / Black, White Heat Shrinkable Label 1.00" W x 0.38" Dia (25.4mm x 9.5mm); Cable O.D. 0.13" ~ 0.32" (3.2mm ~ 8.1mm)
Lowest to $159.6969
TE Connectivity
TTVF125WE-100NTR / Label
Need more? Email Us
TE Connectivity
Yellow Heat Shrinkable Label 0.75" x 1.97" (19.0mm x 50.0mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess