EN
  • EN
  • DE

OMAP2531BZAC330

Part No OMAP2531BZAC330
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MICROPROCESSOR 80TQFP / PROCESSORS - APPLICATION SPECIALIZED OMAP 2530 330MHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series *
Win Source Part Number 790897-OMAP2531BZAC330
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN 5A992.c
Country of Origin Japan, Philippines
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian OMAP2531BZAC330 CAD Model

Description

The OMAP2531BZAC330 is a high-performance, multimedia applications processor from Texas Instruments, designed to meet the rigorous demands of modern mobile devices. This processor is part of the OMAP™ 2 platform, which is renowned for its innovative architecture that combines dual-core processing with multimedia functionality and power-efficient operation.

At the heart of the OMAP2531BZAC330 lies an ARM® Cortex™-A8 core, which operates at a clock speed of up to 330 MHz. This core provides the computational power necessary to support complex operating systems and applications, while maintaining a balance between performance and energy consumption. The processor is equipped with a POWERVR™ SGX graphics accelerator, enabling it to deliver rich 2D and 3D graphics for an immersive user experience.

The OMAP2531BZAC330 boasts a range of integrated interfaces, including USB 2.0, MMC/SD/SDIO for expandable storage, and a Camera Interface (CAM) port for image capture. It also features a high-definition video processor capable of encoding and decoding a variety of video formats, making it ideal for multimedia applications such as video conferencing, streaming, and playback.

With its support for multiple operating systems, including Linux®, Android™, and Windows® CE, the OMAP2531BZAC330 is a versatile solution that can be deployed across a wide range of devices, from smartphones and tablets to digital signage and automotive infotainment systems. Its low-power consumption and small footprint make it particularly well-suited for portable and space-constrained applications.

Texas Instruments' commitment to providing robust development tools and resources ensures that designers and engineers can fully leverage the capabilities of the OMAP2531BZAC330. Comprehensive documentation, development kits, and a supportive community are available to help streamline the design process and bring products to market faster.

In summary, the OMAP2531BZAC330 from Texas Instruments is a powerful and efficient applications processor that offers advanced multimedia features, flexible integration, and support for multiple operating systems, making it an excellent choice for a wide array of high-end mobile and embedded applications.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.1838 $50.1838
3+ $41.1765 $123.5295
4+ $39.8897 $159.5588
6+ $38.6030 $231.6180
7+ $37.3162 $261.2134
9+ $33.4559 $301.1031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess