EN
  • EN
  • DE

CAV24C16YE-GT3

Part No CAV24C16YE-GT3
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 16K I2C 400KHZ 8TSSOP / 2-Kb, 4-Kb, 8-Kb and 16-Kb I2C CMOS Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Part Number Series CAV24C16
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805851-CAV24C16YE-GT3
Ultra Librarian 3D Model Ultra Librarian CAV24C16YE-GT3 CAD Model

Description

ON Semiconductor CAV24C16YE-GT3 Product Overview

The ON Semiconductor CAV24C16YE-GT3 is an advanced EEPROM (Electrically Erasable Programmable Read-Only Memory) device designed to provide efficient data storage solutions for a wide range of applications. This high-performance component is part of ON Semiconductor's extensive EEPROM product line, known for its reliability and ease of use.

Key Features

  • Memory Size: The CAV24C16YE-GT3 offers a 16-Kb memory capacity, which is ideal for storing configuration data, calibration parameters, and small application logs.
  • Interface: This device supports the standard I²C serial interface, enabling simple integration with microcontrollers and other digital systems, and allowing for easy data transfer at speeds of up to 400 kHz (I²C Fast-mode).
  • Supply Voltage: It operates within a supply voltage range of 1.7V to 5.5V, making it suitable for both low-power and standard applications.
  • Write Cycle Time: The EEPROM features a fast write cycle time of 5 ms, ensuring quick data storage and minimal system downtime.
  • Operating Temperature: With an operational temperature range of -40°C to +85°C, the CAV24C16YE-GT3 is designed to function reliably in various environmental conditions, from industrial to commercial settings.
  • Packaging: The device is available in a compact 8-pin TSSOP package, which is perfect for space-constrained applications.

Applications

The CAV24C16YE-GT3 EEPROM is versatile and can be used in a variety of sectors, including but not limited to:

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive applications
  • Smart cards and identification systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the CAV24C16YE-GT3 is no exception. It is designed with longevity in mind, ensuring that data integrity is maintained even after extensive use and multiple write cycles. This EEPROM is a reliable choice for designers and engineers who require a durable and efficient data storage solution.

Overall, the ON Semiconductor CAV24C16YE-GT3 EEPROM provides a perfect blend of capacity, performance, and flexibility, making it an excellent choice for a broad array of data storage requirements.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9771 $53.7405
125+ $0.8018 $100.2250
195+ $0.7767 $151.4565
270+ $0.7517 $202.9590
345+ $0.7266 $250.6770
465+ $0.6514 $302.9010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess