EN
  • EN
  • DE

NCV78763MW0R2G

Part No NCV78763MW0R2G
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER 60V 1.6A 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features LED Driver IC 2 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) PWM Dimming 1.6A 32-QFN (5x5)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name NCV78763
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCV78763MW0R2G-ND, NCV78763MW0R2GOSDKR, NCV78763MW0R2GOSCT, NCV78763MW0R2GOSTR, NCV78763MW0AR2G
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887160-NCV78763MW0R2G
Ultra Librarian 3D Model Ultra Librarian NCV78763MW0R2G CAD Model

Description

The ON Semiconductor NCV78763MW0R2G is a versatile and efficient power ballast and dual LED driver designed to meet the demanding requirements of automotive lighting systems. This advanced semiconductor product is specifically engineered to provide a high degree of precision and reliability for headlight functions, including high beam, low beam, daytime running lights (DRL), and fog lights.

Key Features

  • Integrated Dual Channel Driver: The NCV78763MW0R2G incorporates two independent LED channels capable of driving up to 60V, allowing for flexible design options in lighting applications.
  • High Efficiency: With an integrated boost controller, the device ensures efficient power conversion, which is crucial for minimizing heat generation and power loss in automotive environments.
  • Thermal Management: The product features an over-temperature protection mechanism that safeguards the LEDs and the driver circuitry, enhancing the longevity of the lighting system.
  • Wide Input Voltage Range: It operates over a broad input voltage range from 5V to 40V, accommodating various automotive battery conditions.
  • Diagnostic Features: Built-in open/short LED detection and under-voltage lockout functionalities ensure safe operation and simplify system diagnostics.
  • Compact Package: The NCV78763MW0R2G is available in a compact 15 x 7.4 mm² HTSSOP-EP package, suitable for space-constrained applications.

Applications

The ON Semiconductor NCV78763MW0R2G is primarily aimed at automotive exterior lighting solutions. Its robust design and comprehensive feature set make it an ideal choice for a range of applications, including:

  • Adaptive Front-lighting Systems (AFS)
  • LED Daytime Running Lights (DRL)
  • High/Low Beam LED Headlights
  • LED Fog Lights
  • Rear and Signal Lighting

Conclusion

With its advanced features and reliable performance, the ON Semiconductor NCV78763MW0R2G stands out as a sophisticated solution for automotive lighting systems. Its ability to drive multiple LED configurations while ensuring system safety and efficiency makes it a top choice for designers seeking to enhance the performance and safety of automotive lighting applications.

You May Also Be Interested in

Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0469 $60.2345
11+ $9.8846 $108.7306
16+ $9.5757 $153.2112
22+ $9.2668 $203.8696
28+ $8.9579 $250.8212
38+ $8.0313 $305.1894
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,891 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess