EN
  • EN
  • DE

MSP430U344IPWR

Part No MSP430U344IPWR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description PROTOTYPE / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 755189-MSP430U344IPWR
Ultra Librarian 3D Model Ultra Librarian MSP430U344IPWR CAD Model

Description

Product Overview: MSP430U344IPWR by Texas Instruments

The MSP430U344IPWR is a highly integrated microcontroller (MCU) from Texas Instruments (TI), renowned for its exceptional power efficiency and versatile features. Designed for a multitude of low-power and portable applications, this MCU is part of the MSP430 family, which is well-regarded in the industry for its robust architecture and ease of use.

At the heart of the MSP430U344IPWR lies a 16-bit RISC CPU, which operates at a maximum frequency of 16MHz. This provides a balanced approach between power consumption and processing capability, making it an ideal choice for applications that require both efficiency and performance. The microcontroller is also equipped with a variety of integrated peripherals that cater to a wide range of functions, such as data acquisition, signal processing, and communication tasks.

One of the standout features of the MSP430U344IPWR is its ultra-low power consumption. It supports multiple power-saving modes, which enable the device to achieve extended battery life in portable applications. This is crucial for devices that need to operate for long periods on a single battery charge, such as handheld medical devices, smart sensors, and wearable technology.

The MSP430U344IPWR comes in a TSSOP (Thin Shrink Small Outline Package) with 28 pins, which is suitable for space-constrained applications. The package provides a compact footprint while still offering sufficient I/O ports for interfacing with other components in a system.

Furthermore, this MCU includes a rich set of integrated peripherals, such as a 10-bit analog-to-digital converter (ADC), a versatile timer system, a serial communication module that supports SPI and I2C, and enough flash memory and RAM to handle complex programs and data buffering. The device also boasts an onboard programmable voltage regulator, which simplifies the power supply design.

Developers can take advantage of the extensive support and resources provided by Texas Instruments, including development kits, software libraries, and a vibrant community forum. This helps to accelerate the development process and reduce time to market for products powered by the MSP430U344IPWR.

In summary, the MSP430U344IPWR by Texas Instruments is a powerful yet energy-efficient microcontroller that offers a rich feature set for a wide range of applications, making it a top choice for designers looking to create innovative, low-power electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7501 $54.0008
19+ $5.5386 $105.2334
28+ $5.3655 $150.2340
39+ $5.1924 $202.5036
50+ $5.0194 $250.9700
67+ $4.5001 $301.5067
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess