Maxim Integrated's DS1100Z-30 Delay Line Product Overview
The DS1100Z-30 is a versatile and high-performance delay line product from Maxim Integrated, designed to provide precise timing adjustments in digital circuits. This 5-tap silicon delay line offers a fixed delay of 30ns per tap, which can be utilized in a variety of applications such as signal processing, clock distribution, and timing adjustments in digital systems.
Key Features
- Fixed Delay: The DS1100Z-30 offers a stable and precise delay of 30 nanoseconds per tap, ensuring consistent timing for critical applications.
- Low Power Consumption: Engineered for efficiency, this delay line operates with a low power requirement, making it ideal for power-sensitive designs.
- High Reliability: With Maxim Integrated's commitment to quality, the DS1100Z-30 is built for durability and long-term performance.
- Easy Integration: Its small form factor and simple interface allow for seamless integration into existing circuit designs without requiring significant board space or complex programming.
Applications
The DS1100Z-30 is suitable for a broad range of applications, including but not limited to:
- Skew compensation in clock distribution networks
- Signal synchronization in digital systems
- Waveform shaping and timing adjustments
- Telecommunications and network equipment
Technical Specifications
- Number of Taps: 5
- Delay per Tap: 30ns
- Supply Voltage: 4.75V to 5.25V
- Operating Temperature: -40°C to +85°C
- Package: Available in both standard and surface-mount packages for flexibility in design
In conclusion, the DS1100Z-30 from Maxim Integrated is a reliable and precise delay line component that offers a fixed delay with low power consumption and high reliability. It is an excellent choice for designers looking to incorporate timing control and signal synchronization in their digital systems.