EN
  • EN
  • DE

TMS320VC5410GGW100

Part No TMS320VC5410GGW100
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DIG SIG PROCESSOR 176-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Fixed Point
Clock Rate 100MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 128kB
Voltage - I/O 3.30V
Voltage - Core 2.50V
Temperature Range - Operating -40°C to 100°C (TC)
Mounting SMD (SMT)
Case / Package 176-BGA MICROSTAR (15x15)
Win Source Part Number 213196-TMS320VC5410GGW100
Popularity Medium
Supply and Demand Status Limited
Quantity per package 126
Ultra Librarian 3D Model Ultra Librarian TMS320VC5410GGW100 CAD Model

Description

The TMS320VC5410GGW100 is a high-performance digital signal processor (DSP) from Texas Instruments, crafted for applications that demand efficient, high-speed digital signal processing capabilities. This DSP is part of the TMS320C54x DSP family, which is renowned for its use in a wide array of applications, including telecommunications, audio processing, industrial control systems, and more.

Key Features:

  • High-Performance Processing: With a clock speed of 100MHz, the TMS320VC5410GGW100 offers fast processing capabilities suitable for real-time applications.
  • Advanced Architecture: It features a modified Harvard architecture that enhances the performance with separate program and data spaces, allowing simultaneous access to program instructions and data.
  • Memory: The device includes on-chip memory, comprising of 20K bytes of RAM, which can be configured as cache or mapped RAM, and 10K bytes of ROM.
  • Peripheral Integration: It comes with integrated peripherals, including a host-port interface, serial ports, and a timer, which help reduce system costs and power consumption.
  • Power Efficiency: The DSP operates at a low voltage, which makes it an energy-efficient choice for battery-powered devices.
  • Precision: It supports 16-bit fixed-point arithmetic, which is ideal for applications where precise calculations are crucial.
  • Package: The device is available in a 144-BGA (Ball Grid Array) package, which is suitable for compact and integrated designs.

Applications:

The TMS320VC5410GGW100 is versatile and can be used in various applications, such as:

  • Wireless communication systems like GSM, GPRS, and 3G base stations
  • Audio and speech processing, including voice recognition and audio synthesis
  • Digital imaging systems, such as medical imaging and digital cameras
  • Industrial control systems for motor control and automation

Overall, the TMS320VC5410GGW100 DSP from Texas Instruments is a robust solution for designers looking to integrate high-speed signal processing into their products while maintaining efficiency and precision. Its combination of performance, integrated features, and power efficiency make it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess