EN
  • EN
  • DE

ISO7340CQDWQ1

Part No ISO7340CQDWQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 4CH 16SOIC  /  General Purpose Digital Isolator 3000Vrms 4 Channel 25Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Max) 58ns, 58ns
Pulse Width Distortion (Max) 4ns
Rise / Fall Time (Typ) 2.1ns, 1.7ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO7340
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-43682,TEXTISISO7340CQDWQ1,2156-ISO7340CQDWQ1
Standard Package 40
Win Source Part Number 1174794-ISO7340CQDWQ1
Ultra Librarian 3D Model Ultra Librarian ISO7340CQDWQ1 CAD Model

Description

The ISO7340CQDWQ1 from Texas Instruments is a robust, high-speed, quad-channel digital isolator designed to provide optimal signal integrity and isolation for a wide range of automotive and industrial applications. With its advanced silicon dioxide (SiO2) insulation barrier, this device ensures reliable operation and protection against high-voltage spikes and transients, making it an ideal solution for systems requiring critical signal isolation.

Key Features:

  • High Isolation Voltage: The ISO7340CQDWQ1 offers an isolation voltage of 3000 Vrms for 1 minute per UL 1577, providing excellent protection for sensitive circuits.
  • High-Speed Data Transfer: With a data rate of up to 25 Mbps, this isolator supports fast communication for real-time applications without compromising signal integrity.
  • Low Power Consumption: The device's low power consumption makes it suitable for power-sensitive designs, ensuring efficient operation and helping to extend the life of battery-powered systems.
  • Robust Electromagnetic Compatibility (EMC): It features high immunity to electromagnetic interference (EMI) and low emissions that meet or exceed industry standards, reducing the risk of data corruption.
  • Automotive Grade: As a Q1-qualified component, it meets the stringent requirements of the automotive industry for reliability and performance under harsh conditions.
  • Wide Temperature Range: The ISO7340CQDWQ1 is operational over a temperature range of -40°C to +125°C, making it suitable for extreme environments.

Applications:

The versatility of the ISO7340CQDWQ1 makes it a perfect choice for a variety of applications, including:

  • Automotive networks
  • Industrial control systems
  • Isolated SPI interfaces
  • Medical equipment
  • Isolated CAN communication

With its combination of high-speed data transfer, strong isolation capabilities, and low power consumption, the ISO7340CQDWQ1 from Texas Instruments stands out as an exceptional isolator for ensuring safe and reliable operation in critical automotive and industrial systems.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Lowest to $4.3657
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0668 $56.4676
16+ $6.6189 $105.9024
24+ $6.4121 $153.8904
33+ $6.2053 $204.7749
42+ $5.9984 $251.9328
56+ $5.3779 $301.1624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,468 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess