EN
  • EN
  • DE

MSP430G2353IPW28R

Part No MSP430G2353IPW28R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 4KB FLASH 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features MSP430 series Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 28-TSSOP
Manufacturer Texas Instruments
Series MSP430G2xx
Package Reel - TR
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 24
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width)
Case / Package 28-TSSOP
Family Name 430G2353
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number MSP430G2353IPW28R-ND, 296-51467-6, 296-51467-2, 296-51467-1
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886036-MSP430G2353IPW28R
Ultra Librarian 3D Model Ultra Librarian MSP430G2353IPW28R CAD Model

Description

The MSP430G2353IPW28R is a powerful and versatile microcontroller from the industry-leading manufacturer, Texas Instruments. This microcontroller is part of the MSP430 family, which is renowned for its ultra-low power consumption and high-performance capabilities. It is an ideal choice for a wide range of applications, including industrial, consumer electronics, automation, and portable devices.

Key Features

  • Core: The MSP430G2353IPW28R features a 16-bit RISC architecture that provides a balanced combination of speed and power efficiency. The core can operate at a maximum frequency of 16 MHz, delivering robust performance for complex tasks.
  • Memory: It comes with 8KB of in-system programmable Flash memory and 512 bytes of RAM, allowing for flexible data storage and efficient handling of applications.
  • Digital I/O Pins: The device offers 24 programmable I/O pins, providing ample connectivity for peripherals and external devices.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC allows for precise analog signal measurement, making it suitable for sensor interfacing and data acquisition tasks.
  • Timers: Includes multiple 16-bit timers that support PWM, interval timing, and pulse generation, essential for timing-related functions.
  • Communication: Features multiple communication protocols including I2C, SPI, and UART, allowing for easy integration into various systems and facilitating communication with other devices.
  • Supply Voltage: Operates over a wide supply voltage range from 1.8V to 3.6V, providing flexibility in power supply design and ensuring compatibility with various battery technologies.
  • Package: Encased in a 28-pin TSSOP (Thin Shrink Small Outline Package), the MSP430G2353IPW28R offers a compact footprint suitable for space-constrained applications.

Applications

The MSP430G2353IPW28R is designed for low-power and portable applications. It is commonly used in energy-harvesting systems, consumer electronics like smart appliances, wireless sensors, handheld devices, and much more. Its low power consumption makes it an excellent choice for battery-powered applications, ensuring long operational life.

Overall, the Texas Instruments MSP430G2353IPW28R microcontroller is a robust and reliable solution for developers looking to create efficient and high-performing applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0100 $50.2500
61+ $1.6492 $100.6012
94+ $1.5977 $150.1838
130+ $1.5461 $200.9930
168+ $1.4946 $251.0928
224+ $1.3400 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,280 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess