EN
  • EN
  • DE

MSP430G2202IRSA16T

Part No MSP430G2202IRSA16T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430G2xx
Packaging Reel - TR
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, SPI, USI
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 10
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 1.8 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-VQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Win Source Part Number 1227559-MSP430G2202IRSA16T
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430G2202
Introduction Date October 31, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MSP430G2202IRSA16T CAD Model

Description

Product Overview: MSP430G2202IRSA16T

The MSP430G2202IRSA16T is a versatile microcontroller unit (MCU) from Texas Instruments, designed for high-performance and low-power consumption applications. This MCU is part of the MSP430 family, which is renowned for its robust architecture and flexible features that cater to a wide range of embedded systems. The MSP430G2202IRSA16T is ideal for those projects that require an efficient balance between power usage and processing capability.

Key Features

  • 16-Bit RISC Architecture: The MSP430G2202IRSA16T operates on a 16-bit RISC architecture, ensuring fast and efficient processing with a reduced instruction set that optimizes the speed of operation.
  • Low Power Consumption: This MCU is designed with Texas Instruments' low-power expertise, featuring five power-saving modes that significantly extend battery life in portable devices.
  • Integrated Digital and Analog Peripherals: It includes a variety of built-in peripherals such as digital I/O ports, timers, and a 10-bit analog-to-digital converter (ADC), providing a high level of functionality and reducing the need for external components.
  • In-System Programmable Flash Memory: With 2KB of in-system programmable flash memory, the MSP430G2202IRSA16T allows for flexible firmware updates and data storage, making it a dynamic choice for evolving applications.
  • Serial Communication Interfaces: The device supports serial communication through USART (Universal Synchronous/Asynchronous Receiver/Transmitter), facilitating easy data transfer and communication with other devices and peripherals.

Applications

The MSP430G2202IRSA16T is suitable for a wide array of applications, particularly where power efficiency and space constraints are critical. It is commonly used in:

  • Portable medical devices
  • Wireless sensor networks
  • Energy harvesting systems
  • Consumer electronics
  • Home automation systems

Package and Quality

The MSP430G2202IRSA16T comes in a 16-pin QFN package, offering a compact footprint for space-sensitive designs. Texas Instruments ensures high standards of quality and reliability, making this MCU a trustworthy choice for both industrial and consumer applications.

Overall, the MSP430G2202IRSA16T is a powerful and efficient solution for designers looking to develop advanced, battery-operated systems with a small form factor and extensive feature integration.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4997 $52.4895
85+ $1.2306 $104.6010
130+ $1.1921 $154.9730
175+ $1.1537 $201.8975
225+ $1.1152 $250.9200
305+ $0.9998 $304.9390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess