EN
  • EN
  • DE

MSP430F415IRTDT

Part No MSP430F415IRTDT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 64VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 8MHz
Number of I/O 48
Program Memory Size 16KB (16K x 8 + 256B)
Program Memory Type FLASH
Data RAM Size 512 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters Slope A/D
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-VQFN (9x9)
Win Source Part Number 024476-MSP430F415IRTDT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSP430F415IRTDT CAD Model

Description

The MSP430F415IRTDT from Texas Instruments is a highly versatile and advanced mixed-signal microcontroller.

  • Architecture: 16-bit RISC
  • Frequency: Up to 8 MHz
  • Flash Memory: 16KB
  • RAM: 512B
  • ADC: Built-in 12-bit
  • DAC: Built-in 12-bit
  • Voltage Range: 1.8V to 3.6V
  • Connectivity: SPI, UART, and I2C
  • Oscillator: 32kHz crystal oscillator
  • Package: 64-pin QFN
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5886 $51.5316
15+ $7.0471 $105.7065
22+ $6.8269 $150.1918
31+ $6.6067 $204.8077
40+ $6.3864 $255.4560
53+ $5.7258 $303.4674
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess