EN
  • EN
  • DE

ADS1296RIZXGT

Part No ADS1296RIZXGT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 24BIT 32KSPS 6CH 64NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 24
Number of Channels 6
Power (Watts) 17.5mW
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 1.65 V ~ 3.6 V
Package 64-LFBGA
Manufacturer Package 64-NFBGA (8x8)
Win Source Part Number 768085-ADS1296RIZXGT
Popularity Medium
Supply and Demand Status Limited
Family Name ADS1296
Introduction Date February 01, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADS1296RIZXGT CAD Model

Description

The Texas Instruments ADS1296RIZXGT is a high-performance, multichannel analog-to-digital converter (ADC) specifically designed for a wide array of biopotential measurement applications. This precision ADC is part of the ADS129x family, which is well-suited for medical electroencephalogram (EEG), electrocardiogram (ECG), and electromyography (EMG) equipment, as well as other sensor-based systems requiring multiple channels of data acquisition with high resolution.

Key Features

  • Resolution: The device boasts a 24-bit resolution that ensures high-precision data conversion, making it ideal for capturing minute signal variations in medical monitoring and diagnostic equipment.
  • Channels: It features six differential or twelve single-ended input channels, providing flexibility for various sensor configurations and applications.
  • Data Rate: The ADS1296RIZXGT supports data rates up to 32kSPS, allowing for the high-speed acquisition of biopotential signals.
  • Integrated Features: It includes an onboard oscillator, reference, and lead-off detection circuitry, which reduces the need for external components and simplifies system design.
  • Interface: The device is equipped with a SPI-compatible serial interface, facilitating easy communication with microcontrollers and digital systems.
  • Power Consumption: With a low-power design, it operates efficiently, which is crucial for battery-powered and portable medical devices.

Applications

The ADS1296RIZXGT is ideal for a range of medical and healthcare applications, including:

  • Portable and bedside patient monitoring systems
  • High-resolution ECG and EEG monitors
  • Ambulatory and wireless telemetry units
  • Fitness and activity heart rate monitors

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADS1296RIZXGT is no exception. It is designed to meet stringent industry standards, ensuring consistent performance and durability for critical healthcare applications. With Texas Instruments' expertise in mixed-signal processing, this ADC is a reliable choice for developers looking to create advanced, accurate, and dependable medical diagnostics and monitoring systems.

You May Also Be Interested in

Broadcom Limited
16L ADSL2+ ANALOG FRONT END / Channel AFE Bit
Lowest to $24.1557
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
OSRAM Opto Semiconductors Inc.
AS7056-BWLM ams OSRAM Analog Front End - AFE DISCRETE SENSOR SYSTEMS datasheet, inventory, & pricing.
Lowest to $8.7314
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Broadcom Limited
MULTI-MODE DSL TRANSCEIVER (30A) / Channel AFE Bit
Lowest to $12.8344
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.9781 $79.9781
2+ $65.6230 $131.2460
3+ $63.5723 $190.7169
4+ $61.5216 $246.0864
5+ $59.4709 $297.3545
6+ $53.3187 $319.9122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 655 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess