EN
  • EN
  • DE

MSP430FR5994IPN

Part No MSP430FR5994IPN
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FRAM 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features series Microcontroller IC
Manufacturer Texas Instruments
Series MSP430™ FRAM
Package Tray
Number of I/O 68
Family Name 430FR5994
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 296-47643-2, 296-47643-6-ND, 296-47643-1, 296-47643-6, 296-47643, 296-47643-6INACTIVE, 296-47643-2-ND, 296-47643-1-ND, 296-47643-1INACTIVE
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847251-MSP430FR5994IPN
Ultra Librarian 3D Model Ultra Librarian MSP430FR5994IPN CAD Model

Description

Product Overview: Texas Instruments MSP430FR5994IPN

The Texas Instruments MSP430FR5994IPN microcontroller is a highly integrated, low-power system-on-chip that is part of the MSP430 family, renowned for its exceptional power efficiency and performance. This microcontroller is designed to cater to a wide array of applications, ranging from consumer electronics to industrial automation and sensing technologies.

Key Features

  • Ultra-Low Power Consumption: The MSP430FR5994IPN features a powerful and efficient 16-bit RISC CPU, which, combined with its intelligent digital peripherals, allows for optimized power management. This ensures extended battery life in portable applications, making it an ideal choice for energy-sensitive projects.
  • FRAM Technology: This microcontroller integrates 256KB of Ferroelectric Random Access Memory (FRAM), which provides faster write speeds, greater write endurance, and lower power consumption compared to traditional non-volatile memories like Flash.
  • Rich Digital Peripherals: A variety of built-in peripherals, such as multiple timers, a multi-channel direct memory access (DMA) controller, and a real-time clock, enhance its functionality without compromising power efficiency.
  • Robust Analog Integration: The MSP430FR5994IPN includes a high-performance analog-to-digital converter (ADC) and a digital-to-analog converter (DAC), which are crucial for applications requiring precise analog signal processing.
  • Flexible Connectivity: With support for I2C, SPI, and UART communication protocols, this microcontroller facilitates easy connectivity with other components and systems, enhancing its versatility in complex designs.
  • Security Features: The device comes with enhanced security features such as hardware-based AES encryption, which helps protect data integrity and prevent unauthorized access.

Applications

The MSP430FR5994IPN is designed for applications that demand low power consumption and high performance. It is particularly well-suited for wireless sensing nodes, energy harvesting systems, industrial monitors, smart meters, and portable medical devices. Its robust feature set and energy efficiency make it a go-to solution for designers looking to create sustainable and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7519 $52.2709
23+ $4.4512 $102.3776
35+ $4.3008 $150.5280
50+ $4.0000 $200.0000
65+ $3.8497 $250.2305
82+ $3.6993 $303.3426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,242 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess