The Texas Instruments MSP430FR5989IRGCR is a highly capable microcontroller that is part of TI's MSP430 family, known for its low power consumption and high-performance processing capabilities. This particular model is designed to meet the needs of a wide variety of applications, ranging from consumer electronics to industrial automation systems.
Key Features:
- Low Power Consumption: The MSP430FR5989IRGCR features a powerful 16-bit RISC CPU, yet maintains a very low power profile, making it ideal for battery-powered and portable applications.
- FRAM Technology: It comes equipped with Ferroelectric Random Access Memory (FRAM), which provides faster write speeds, greater read/write endurance, and lower power consumption compared to traditional non-volatile memories.
- Integrated Peripherals: This microcontroller includes a range of integrated peripherals such as an analog-to-digital converter (ADC), timers, and communication modules like UART, SPI, and I2C, which help reduce system complexity and BOM cost.
- Flexible Clocking System: A flexible clock system allows for a variety of clock sources and modes, enabling the device to optimize performance and power consumption according to the application's requirements.
- Security Features: With built-in security features such as hardware encryption and a secure boot process, the MSP430FR5989IRGCR ensures the protection of code and data integrity.
Specifications:
- CPU Speed: Up to 16 MHz
- Memory: Up to 64KB FRAM, 2KB SRAM
- Digital I/O Pins: Several, including support for PWM outputs
- Analog Inputs: Multiple channels with 12-bit ADC
- Package: 64-VQFN (RGCR)
- Operating Temperature Range: -40°C to +85°C
The MSP430FR5989IRGCR is designed to be a versatile and reliable core for embedded systems, providing designers with a robust platform to build upon. Its mix of performance, integrated features, and power efficiency makes it a smart choice for a multitude of low-power applications.