EN
  • EN
  • DE

LTC6990CS6#TRMPBF

Part No LTC6990CS6#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Oscillator, Silicon IC 488Hz ~ 1MHz TSOT-23-6
Manufacturer Analog Devices Inc.
Series TimerBlox®
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23-6
Family Name LTC6990
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC6990CS6#TRMPBFTR, LTC6990CS6TRMPBF, LTC6990CS6#TRMPBFDKR, LTC6990CS6#TRMPBFCT
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844808-LTC6990CS6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6990CS6#TRMPBF CAD Model

Description

Analog Devices Inc. LTC6990CS6#TRMPBF Voltage Controlled Silicon Oscillator

The LTC6990CS6#TRMPBF is a highly versatile Voltage Controlled Oscillator (VCO) from Analog Devices Inc., designed to cater to a wide array of applications requiring precise frequency control and generation. This compact and efficient component is part of the TimerBlox® family, which is known for its ease of use and minimal external components.

With an operating temperature range of -40°C to 125°C, the LTC6990 provides a reliable and stable performance in various environments. It is housed in a 6-pin TSOT-23 package, ensuring a small footprint on the PCB and making it an ideal choice for space-constrained applications.

One of the defining features of the LTC6990CS6#TRMPBF is its wide frequency range, which can be set from 488Hz to 2MHz through an external resistive divider. This allows designers to fine-tune the oscillator frequency to meet specific requirements without the need for complex programming or additional circuitry. The device also offers frequency modulation capability by applying a voltage to the control voltage (VCTRL) pin, further enhancing its flexibility.

The output frequency of the LTC6990 is highly stable, with a frequency error less than 1.5% and a temperature stability of 150ppm/°C, ensuring consistent performance over the entire temperature range. The oscillator also features a low supply voltage range from 2.25V to 5.5V, making it suitable for battery-powered and portable devices.

Moreover, the LTC6990CS6#TRMPBF is designed with a divide-by functionality, which can be configured to divide the output frequency by any integer from 1 to 1024. This feature is particularly useful for generating lower frequencies or creating a custom frequency output that would otherwise be difficult to achieve.

Overall, the LTC6990CS6#TRMPBF from Analog Devices Inc. is an excellent choice for engineers and designers looking for a simple, reliable, and precise VCO solution. Whether it's used in communication systems, data acquisition, or consumer electronics, this oscillator is sure to deliver performance that meets the demands of a wide range of applications.

You May Also Be Interested in

Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $4.1415
Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Microchip Technology
MEMS OSC LOW POWER LVCMOS 20C-7 / 11.2896 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Need more? Email Us
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1293 $57.0344
18+ $5.8497 $105.2946
27+ $5.6669 $153.0063
37+ $5.4841 $202.9117
48+ $5.3013 $254.4624
64+ $4.7529 $304.1856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,550 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess