EN
  • EN
  • DE

MSP430FR5739IRHAR

Part No MSP430FR5739IRHAR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FRAM 40VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor CPUXV2
Part Core Size 16-Bit
Speed(Frequency) 24MHz
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FRAM
Data RAM Size 1K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 14x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 40-VQFN (6x6)
Win Source Part Number 024510-MSP430FR5739IRHAR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSP430FR5739IRHAR CAD Model

Description

The MSP430FR5739IRHAR is a high-quality microcontroller unit (MCU) designed and manufactured by Texas Instruments, a leading global semiconductor company.

  • Architecture: 16-bit RISC
  • Frequency: Up to 16 MHz
  • Memory: 16KB of ferroelectric random access memory (FRAM)
  • Power Consumption: Ultra-low power consumption
  • Power-Saving Modes: Five power-saving modes
  • ADC: 10-bit analog-to-digital converter (ADC)
  • Comparator: Included
  • Communication Interfaces: Two universal serial communication interfaces (USCIs) that support SPI, I2C, and UART protocols
  • Hardware Multiplier: 32-bit
  • Real-Time Clock: Included
  • Timer: 16-bit
  • Package: Compact VQFN (Very Thin Quad Flat No-Lead) package with 40 pins
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2002 $50.4024
30+ $3.4463 $103.3890
45+ $3.3386 $150.2370
62+ $3.2309 $200.3158
81+ $3.1232 $252.9792
108+ $2.8002 $302.4216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,250 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess