EN
  • EN
  • DE

LMH1218RTWT

Part No LMH1218RTWT
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC RECLOCKER UHD 12.5GBS 24WQFN / Low Power Ultra HD Cable Driver 500mW SMBus/SPI Interface 24-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Reclocker
Applications Digital Video
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-WQFN (4x4)
Win Source Part Number 779448-LMH1218RTWT
Popularity Medium
Supply and Demand Status Limited
Family Name LMH1218
Introduction Date February 13, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMH1218RTWT CAD Model

Description

Introducing the LMH1218RTWT from Texas Instruments

The LMH1218RTWT is a state-of-the-art Ultra HD (UHD) Serial Digital Interface (SDI) cable driver and reclocker integrated circuit from the renowned semiconductor manufacturer, Texas Instruments. This advanced chip is designed to support a wide range of video formats, including 3G, HD, SD, and Ultra HD, making it an ideal solution for broadcast video applications, professional video equipment, and high-definition video transmission systems.

Key Features:

  • Support for Multiple Video Formats: The LMH1218RTWT can handle SD-SDI, HD-SDI, 3G-SDI, and 6G-SDI, as well as 12G-SDI for ultra-high-definition video streams, providing versatility across different platforms and resolutions.
  • Integrated Reclocker: The device includes an integrated reclocker that reduces jitter and cleans up the incoming signal, ensuring high-quality video transmission even over long cable runs.
  • Low Power Consumption: Designed for efficiency, the LMH1218RTWT operates with low power consumption, which is crucial for reducing heat and improving the reliability of video equipment.
  • Advanced Signal Conditioning: The chip provides excellent signal conditioning capabilities, boosting signal integrity and enabling high-performance video transmission.
  • Programmable Output Swing and Equalization: The output drivers and input equalizers are programmable, allowing for fine-tuning to match specific cable types and lengths.
  • Small Form Factor: The LMH1218RTWT comes in a compact 48-pin WQFN package, making it suitable for space-constrained applications without sacrificing performance.

Applications:

The versatility of the LMH1218RTWT makes it suitable for a wide array of applications. It is commonly used in:

  • Professional broadcast video cameras and switchers
  • Video production and post-production equipment
  • Digital signage and video conferencing systems
  • Video routers and distribution amplifiers
  • Other high-speed data communication systems requiring high-quality video transmission

Overall, the LMH1218RTWT from Texas Instruments is a robust and reliable choice for professionals seeking to maintain signal integrity in high-definition video applications. Its blend of performance, power efficiency, and compact design makes it a top contender in the market for video interface ICs.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.3367 $52.6734
5+ $21.6096 $108.0480
8+ $20.9343 $167.4744
10+ $20.2590 $202.5900
13+ $19.5837 $254.5881
18+ $17.5578 $316.0404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,483 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess