EN
  • EN
  • DE

MSP430FR5730IRGER

Part No MSP430FR5730IRGER
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430 FRAM
Packaging Reel - TR
Core Processor CPUXV2
Core Size 16-Bit
Speed 24MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 4KB (4K x 8)
Program Memory Type FRAM
RAM Size 1K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Win Source Part Number 1227537-MSP430FR5730IRGER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430FR5730
Introduction Date April 15, 2011
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MSP430FR5730IRGER CAD Model

Description

Introducing the MSP430FR5730IRGER Microcontroller from Texas Instruments

The MSP430FR5730IRGER is a cutting-edge microcontroller unit (MCU) designed and manufactured by the renowned Texas Instruments. This powerful and versatile MCU is part of the MSP430 family, which is famous for its ultra-low power consumption and robust integrated features that cater to a wide range of applications. The MSP430FR5730IRGER is particularly suitable for applications that require efficient power management and substantial processing capabilities within a compact form factor.

At the heart of the MSP430FR5730IRGER lies a 16-bit RISC architecture that offers a perfect blend of speed and power efficiency. With a maximum CPU speed of 24MHz, it delivers swift processing for time-sensitive tasks while maintaining an exceptional level of energy efficiency. This makes it an ideal choice for battery-powered and portable devices.

The device boasts an integrated memory configuration that includes up to 16KB of FRAM (Ferroelectric Random Access Memory), which provides faster write speeds and greater write endurance compared to traditional non-volatile memories like Flash or EEPROM. Additionally, it comes with 1KB of SRAM, ensuring smooth and efficient data handling for running applications.

Equipped with a rich set of peripherals, the MSP430FR5730IRGER includes digital and analog components such as multiple 16-bit timers, a 10-bit analog-to-digital converter (ADC), and a built-in comparator that can be used for a variety of sensing and control tasks. Connectivity options are also provided by the inclusion of serial communication interfaces like UART, SPI, and I2C, facilitating easy communication with other devices and sensors.

The MCU is housed in a compact VQFN (Very Thin Quad Flat Non-leaded) package with 24 pins, making it suitable for space-constrained applications. Its temperature range of -40°C to +85°C ensures reliable operation across diverse environmental conditions.

Whether you are developing smart sensors, wearable technology, or energy-efficient gadgets, the MSP430FR5730IRGER from Texas Instruments is engineered to meet the demands of innovation while minimizing power consumption. Its robust feature set and flexible integration capabilities make it a go-to solution for designers looking to create the next generation of electronic products.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9230 $57.6900
65+ $1.5778 $102.5570
100+ $1.5285 $152.8500
140+ $1.4792 $207.0880
175+ $1.4299 $250.2325
235+ $1.2820 $301.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess