ON Semiconductor BZT52C16T1G Zener Diode Overview
The BZT52C16T1G from ON Semiconductor is a highly reliable surface-mount Zener diode, designed to provide voltage regulation with a minimal footprint. This Zener diode comes in a SOD-123 package, which is known for its compact size and suitability for high-density circuit boards. It is typically used in applications that require precise voltage clamping or voltage reference, such as power supplies, consumer electronics, and industrial systems.
Key Features
- Voltage Regulation: With a nominal Zener voltage of 16V, the BZT52C16T1G provides a stable reference voltage for various electronic circuits.
- Power Dissipation: This diode has a power dissipation rating of 500mW, which allows it to handle moderate levels of power in voltage regulation applications.
- Tolerance: The Zener voltage tolerance is ±5%, ensuring accurate voltage regulation for sensitive electronic components.
- Operating Temperature Range: It can operate over a wide temperature range from -55°C to +150°C, making it suitable for harsh environments.
- Package: The small SOD-123 package is ideal for space-constrained applications and helps in achieving higher component density on PCBs.
Applications
The BZT52C16T1G is versatile and can be used in a variety of electronic devices. Some common applications include:
- Power management circuits
- Consumer electronics such as TVs, computers, and mobile devices
- Automotive systems requiring stable voltage references
- Industrial equipment with stringent voltage regulation needs
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the BZT52C16T1G is no exception. It is manufactured to meet high standards of performance and reliability, ensuring long-term stability in your electronic designs. This Zener diode is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.
Conclusion
For designers looking for a compact, reliable, and precise voltage regulation solution, the BZT52C16T1G Zener diode from ON Semiconductor is an excellent choice. Its combination of features, including a precise Zener voltage, small package size, and robust performance across a wide temperature range, make it a versatile component for a wide range of electronic applications.