The BZX384-B39 is a Zener diode manufactured by General Semiconductor (now part of Vishay). It provides voltage regulation and surge protection in electronic circuits. The diode is designed to maintain a constant voltage of approximately 39V when operated in reverse breakdown, making it ideal for protecting sensitive components from overvoltage conditions.
Applications:
- Overvoltage protection in power supplies
- Voltage regulation in industrial control systems
- Transient suppression in telecommunications equipment
- Voltage clamping in automotive electronics
- Protection of sensitive components in consumer electronics
Features:
- Zener Voltage of 39V: Provides a stable voltage reference for protection circuits.
- Low Dynamic Resistance: Ensures minimal voltage variation with changing current.
- Fast Response Time: Quickly clamps voltage spikes to protect downstream components.
- Small Footprint: Available in compact SMD packages for high-density PCB layouts.
- High Surge Current Capability: Robust design for handling transient surges.
Benefits:
- Enhanced Circuit Protection: Prevents damage to sensitive electronic components from voltage surges.
- Stable Voltage Reference: Ensures consistent performance of regulated circuits.
- Space Saving Design: Small package allows for efficient use of PCB real estate.
- Improved System Reliability: Reduces the risk of component failure due to overvoltage events.
- Easy Integration: Compatible with standard PCB assembly processes.
Additional Details:
The BZX384-B39 Zener diode is typically available in a SOD-323 or similar surface-mount package. The Zener voltage tolerance is generally around ±5%, with a low reverse leakage current. The diode is designed to operate within a specified temperature range and meets RoHS compliance standards. It's important to consider thermal management to ensure the diode operates within its power dissipation limits, particularly in high-temperature environments.