EN
  • EN
  • DE

MSP430FR2632IRGER

Part No MSP430FR2632IRGER
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8.5KB FRAM 24VQFN / Capacitive Touch Sensing Mixed-Signal Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 15
Program Memory Size 8.5KB (8.5K x 8)
Program Memory Type FRAM
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813689-MSP430FR2632IRGER
Ultra Librarian 3D Model Ultra Librarian MSP430FR2632IRGER CAD Model

Description

The MSP430FR2632IRGER is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its exceptional integration of features and energy efficiency. It is part of the MSP430 family, which is well-known for its ultra-low-power capabilities, making it an ideal choice for battery-powered and portable applications.

Key Features

  • Core: The MSP430FR2632 operates with a 16-bit RISC architecture that allows for a balanced combination of performance and power consumption.
  • Memory: It includes 32KB of non-volatile FRAM (Ferroelectric Random Access Memory), which combines the speed of SRAM with the stability of flash storage, and 2KB of SRAM.
  • Digital Peripherals: The device is equipped with multiple digital communication modules, including I2C, SPI, and UART interfaces, making it highly versatile for various communication protocols.
  • Analog Peripherals: It features a 10-bit analog-to-digital converter (ADC) with internal reference and sample-and-hold, enabling accurate sensor measurements and data acquisition.
  • Flexible Clock System: The integrated digitally controlled oscillator (DCO) allows for frequency stabilization and a wide range of frequency selections, which is critical for precise timing operations.
  • Low Power Consumption: The MCU is designed to support multiple low-power modes, which significantly extends battery life in portable applications.
  • Package: It is available in a compact VQFN (RGE) 24-pin package, which is ideal for space-constrained applications.

Applications

The MSP430FR2632IRGER is well-suited for a broad range of applications, including but not limited to industrial control systems, sensor monitoring, consumer electronics, and wireless networking. Its low power consumption and high integration make it particularly useful for devices that require long battery life and minimal maintenance.

Design Support

Texas Instruments provides extensive support for the MSP430FR2632IRGER MCU, including development tools, reference designs, and technical documentation to assist engineers in streamlining their product development process. Additionally, TI's online community and support resources are available to address technical challenges and facilitate innovation with the MSP430 platform.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8699 $51.6582
43+ $2.3548 $101.2564
66+ $2.2812 $150.5592
91+ $2.2076 $200.8916
118+ $2.1341 $251.8238
157+ $1.9133 $300.3881
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess