EN
  • EN
  • DE

OPA3693IDBQRG4

Part No OPA3693IDBQRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP BUFFER 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Texas Instruments
Package Tape & Reel
Product Status Discontinued
Applications Buffer
Number of Circuits 3
-3db Bandwidth 800 MHz
Slew Rate 2500V/µs
Current - Supply 39 mA
Current - Output / Channel 100 mA
Voltage - Supply, Single/Dual (±) 3.5V ~ 12V, ±1.75V ~ 6V
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number OPA3693
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 651013-OPA3693IDBQRG4
Ultra Librarian 3D Model Ultra Librarian OPA3693IDBQRG4 CAD Model

Description

Introducing the OPA3693IDBQRG4 Triple Wideband Voltage Feedback Operational Amplifier from Texas Instruments

The OPA3693IDBQRG4 is a high-performance, triple wideband, voltage feedback operational amplifier designed by the renowned semiconductor manufacturer, Texas Instruments. This advanced op-amp offers a unique combination of high-speed operation, low distortion, and exceptional bandwidth performance, making it an ideal choice for a wide range of applications, including video electronics, communication systems, and active filtering.

With its low harmonic distortion and high output current drive, the OPA3693IDBQRG4 is perfectly suited for driving high-performance ADCs or buffering high-speed DACs. It boasts a wide bandwidth of 430 MHz at a gain of +2, ensuring that signals are amplified without significant loss of fidelity across a broad range of frequencies. Additionally, its fast slew rate of 2200 V/µs allows for rapid signal changes, which is critical for high-speed signal processing applications.

This operational amplifier is provided in a compact SSOP-16 package, which minimizes board space and is advantageous for dense circuit designs. The device operates over a wide supply range of ±2.5V to ±6V, providing designers with the flexibility to use it in various circuit configurations and ensuring compatibility with a multitude of other components.

The OPA3693IDBQRG4 also features low differential gain and phase errors, which are crucial for maintaining signal integrity in video processing applications. This makes it an excellent choice for RGB amplifiers, video switchers, and professional video editing equipment. Its high output drive capability, coupled with a low 5.6 mA/channel quiescent current, strikes a balance between power efficiency and performance.

Overall, the OPA3693IDBQRG4 from Texas Instruments is a powerful and versatile operational amplifier that offers designers high-speed, low-distortion amplification for demanding applications. Its robust design, combined with Texas Instruments' commitment to quality, ensures reliable performance and long-term durability, making it a smart investment for any project requiring a high-performance op-amp.

You May Also Be Interested in

Harris Corporation
Video Amp 1 Video
Need more? Email Us
Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844
Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.0453
Harris Corporation
VIDEO WIDE-BAND AMPLIFIER
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261
ON Semiconductor
IC AMP FILTER 8SOIC
Lowest to $2.6022
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2584 $57.8088
15+ $6.7762 $101.6430
23+ $6.5644 $150.9812
32+ $6.3527 $203.2864
41+ $6.1409 $251.7769
55+ $5.5056 $302.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess