EN
  • EN
  • DE

AD1845JP

Part No AD1845JP
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC STEREO 5V 16BIT 68PLCC / Stereo Audio Interface 16 b 68-PLCC (24.23x24.23)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type Stereo Audio
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
Dynamic Range, ADCs / DACs (db) Typ 81 / 82
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 68-LCC (J-Lead)
Supplier Device Package 68-PLCC (24.23x24.23)
Base Product Number AD1845
Standard Package 19 pcs
Moisture Sensitivity Level (MSL) 5 (48 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 36123-AD1845JP
Ultra Librarian 3D Model Ultra Librarian AD1845JP CAD Model

Description

The AD1845JP SoundPort Integrated Audio Processor is a high-performance audio component designed and manufactured by Analog Devices Inc. This versatile integrated circuit is engineered to provide exceptional audio processing capabilities for a wide range of applications, from personal computers to sophisticated audio systems.

Key Features

  • Dual Codec Design: The AD1845JP features a dual codec design that supports simultaneous record and playback at different sample rates, making it ideal for complex audio tasks.
  • High Sample Rate: It offers sample rates up to 48 kHz, ensuring high-fidelity audio capture and reproduction for both voice and music applications.
  • Integrated Interpolation and Decimation Filters: These built-in filters enhance the quality of audio by smoothing out the digital signal, reducing noise, and improving overall sound clarity.
  • Programmable Gain and Attenuation: Users can easily adjust the gain and attenuation levels to optimize the audio signal for various output devices and environments.
  • Multiple Interface Options: The AD1845JP supports I²S, left-justified, and right-justified serial interfaces, providing flexibility in system design and compatibility with a broad range of audio equipment.

Applications

The AD1845JP is suitable for a variety of audio applications, including:

  • Multimedia PCs and Workstations
  • Home Theater Systems
  • Professional Audio Recording and Editing Equipment
  • Sound Cards and Audio Interfaces
  • Portable Audio Devices

Technical Specifications

Parameter Value
Resolution 16-Bit
Dynamic Range 85 dB
THD+N -80 dB
Operating Temperature 0°C to +70°C
Package 44-Pin PLCC

The AD1845JP from Analog Devices Inc. represents a blend of quality, performance, and versatility, making it an excellent choice for any audio processing application that requires reliability and high-quality sound.

You May Also Be Interested in

Texas Instruments
LM4546B AC '97 REV 2.1 CODEC WIT
Need more? Email Us
Tempo Communications
4 CHANNEL HDA CODEC, CLASS D 48Q
Need more? Email Us
Asahi Kasei Microsystems
IC CODEC 16BIT MIC/HP/SPK-AMP / Interface
Need more? Email Us
Renesas Electronics America
IC CODEC AC'97 MIC/JACK 48-QFP / Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)
Need more? Email Us
Analog Devices Inc.
4 ADC, 2 DAC LOW POWER CODEC, AU / General Purpose Interface 24 b I2C, SPI 42-WLCSP (2.7x2.32)
Lowest to $7.1118
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Need more? Email Us
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQFP48
Lowest to $6.2562

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1270 $60.5080
10+ $12.4128 $124.1280
15+ $12.0247 $180.3705
20+ $11.6366 $232.7320
26+ $11.2485 $292.4610
35+ $10.0855 $352.9925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess