EN
  • EN
  • DE

MSP430F5214IRGZT

Part No MSP430F5214IRGZT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 48VQFN / MCU 16-bit MSP430 RISC 128KB Flash 2.5V 48-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F5xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 17
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 1.8 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 789545-MSP430F5214IRGZT
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F5214
Introduction Date December 03, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F5214IRGZT CAD Model

Description

Overview of MSP430F5214IRGZT Microcontroller

The MSP430F5214IRGZT is a highly integrated microcontroller (MCU) from Texas Instruments (TI), designed for low-power and high-performance applications. It is part of the MSP430 family, which is renowned for its ultra-low power consumption and versatile feature set, making it an ideal choice for battery-powered and energy-efficient applications.

Key Features

  • Core: The MSP430F5214IRGZT is built around a 16-bit RISC CPU that can operate at a maximum frequency of 25MHz, offering a good balance between processing power and energy efficiency.
  • Memory: It includes 32KB of flash memory and 4KB of RAM, providing ample space for program storage and efficient data handling for complex applications.
  • Digital I/O: The device comes with several digital input/output pins, supporting various peripheral interfaces and enabling easy integration with other components in a system.
  • Analog-to-Digital Converter (ADC): A 12-bit ADC allows for precise analog signal measurement, which is crucial for sensor interfacing and data acquisition tasks.
  • Timers: Multiple timers including a real-time clock enhance the MCU's capability to manage time-critical tasks and power-saving modes.
  • Communication Modules: It features various serial communication interfaces, including I2C, SPI, and UART, facilitating communication with other microcontrollers, sensors, and peripherals.
  • Power Management: The MSP430F5214IRGZT excels in power management with a variety of low-power modes, which significantly extend battery life in portable devices.
  • Package: Housed in a compact 48-pin VQFN package, the MCU is suitable for space-constrained applications.

Applications

The versatile nature of the MSP430F5214IRGZT makes it suitable for a wide range of applications, including but not limited to:

  • Portable medical devices
  • Wireless sensors and sensor networks
  • Energy harvesting systems
  • Industrial control systems
  • Smart meters
  • Home automation

Conclusion

The MSP430F5214IRGZT from Texas Instruments is a robust microcontroller that brings together high performance and ultra-low power consumption. Its extensive feature set and flexible peripheral integration make it a top choice for engineers and designers looking to develop advanced, energy-efficient applications across various industries.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess