EN
  • EN
  • DE

MSP430F4783IPZR

Part No MSP430F4783IPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER | IC MCU 16BIT 48KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Core Processor MSP430
Data Bus Width 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
The number of I/O 72
Program Memory Size 48KB (48K x 8 + 256B)
Program Memory Type FLASH
Date RAM Size 2K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 3x16b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number MSP430F4783
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 755186-MSP430F4783IPZR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSP430F4783IPZR CAD Model

Description

The MSP430F4783IPZR is a highly integrated microcontroller from Texas Instruments, designed for low-power and high-performance applications. This microcontroller is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile features. The MSP430F4783IPZR is ideal for a wide range of applications, including industrial control systems, smart meters, home automation, and portable medical devices.

Key Features

  • 16-bit RISC Architecture: The MSP430 core is based on a powerful 16-bit RISC architecture that provides a balanced trade-off between power consumption and processing capability.
  • Low Power Consumption: With its various power-saving modes, the MSP430F4783IPZR can achieve ultra-low power consumption, making it suitable for battery-powered and energy-harvesting applications.
  • Integrated Peripherals: The device includes a rich set of peripherals such as a 12-bit analog-to-digital converter (ADC), a 16-bit timer, a universal serial communication interface (USCI), and more, which can greatly simplify system design and reduce the overall bill of materials.
  • Memory: It comes equipped with 32KB of flash memory and 2KB of RAM, providing ample space for complex applications and data storage.
  • Digital Signal Processing: The MSP430F4783IPZR supports digital signal processing capabilities, which is beneficial for applications requiring data analysis and real-time processing.
  • Temperature Range: The device operates over an extended temperature range, making it suitable for harsh environmental conditions.

Package and Quality

The MSP430F4783IPZR is offered in a 100-pin LQFP (Low-Profile Quad Flat Package) that is both space-efficient and easy to integrate into a variety of circuit boards. Texas Instruments ensures high standards of quality and reliability for its products, and this microcontroller is no exception. It has been rigorously tested and is compliant with industry standards for electronic components.

Support and Resources

Developers working with the MSP430F4783IPZR can take advantage of Texas Instruments' extensive support network, which includes technical documentation, development tools, and software libraries. The MSP430 ecosystem provides everything needed to streamline the development process, from initial design to final production.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2951 $58.0657
15+ $6.8063 $102.0945
23+ $6.5936 $151.6528
32+ $6.3809 $204.1888
41+ $6.1682 $252.8962
55+ $5.5301 $304.1555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess