EN
  • EN
  • DE

74CBTLV16212GRG4

Part No 74CBTLV16212GRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LOW-VOLTAGE 24-BIT FET BUS-EXCHANGE SWITCH | IC BUS FET EXCH SWIT SGL 56TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Bus FET Exchange Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Family Part Number 74CBTLV16212
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1131218-74CBTLV16212GRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CBTLV16212GRG4 CAD Model

Description

Product Overview: 74CBTLV16212GRG4

The 74CBTLV16212GRG4 is a high-performance integrated circuit from Texas Instruments, designed to cater to the advanced needs of modern digital systems. This device is a part of the CBTLV (Low-Voltage CMOS Bus Interface Logic) family, which is renowned for its low-voltage operation and high-speed interfacing capabilities.

Key Features

  • Low-Voltage Operation: The 74CBTLV16212GRG4 operates at a nominal voltage of 3.3V, making it compatible with other low-voltage logic devices and ideal for power-sensitive applications.
  • High-Speed Data Transfer: With its ability to facilitate fast data transfer, this IC ensures efficient communication between various components of a digital system, reducing latency and improving overall performance.
  • Bus Interface Logic: It is designed to serve as an interface between a bus and other components, effectively managing data flow and signal integrity within complex circuits.
  • 24-Bit Bus Interface: The device provides a 24-bit interface, offering a wide data path for handling substantial amounts of data simultaneously.
  • Low-Power Consumption: The IC is engineered to consume minimal power without compromising on speed or functionality, a critical feature for battery-powered and energy-efficient systems.

Applications

The 74CBTLV16212GRG4 is versatile and can be employed in a variety of applications including:

  • Communication Systems
  • Networking Equipment
  • Servers and Data Centers
  • High-Speed Data Acquisition Systems
  • Industrial Control Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the 74CBTLV16212GRG4 is no exception. It meets stringent industry standards for reliability and performance, ensuring it can withstand the rigors of demanding environments. The device is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances.

Whether you're designing a state-of-the-art communication infrastructure or upgrading an existing digital system, the 74CBTLV16212GRG4 from Texas Instruments provides the functionality and reliability needed to achieve high-speed, low-voltage data transmission with ease.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Lowest to $44.4546
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess