EN
  • EN
  • DE

DS1085LZ-25+

Part No DS1085LZ-25+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC ECONOSCILL FREQ SYNTH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Frequency Synthesizer
PLL No
Input Clock
Output Clock
Number of Circuits 1
Maximum Input Frequency 66MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 120780-DS1085LZ-25+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1085LZ-25+ CAD Model

Description

The DS1085LZ-25+ is a versatile, programmable oscillator from Maxim Integrated, designed to provide a high-performance frequency source for a wide range of applications. This oscillator offers a unique combination of features that make it an excellent choice for system designers looking for a reliable and flexible clock solution.

Key Features

  • Programmable Frequency: The DS1085LZ-25+ allows users to program the output frequency directly, with a range that extends from 260kHz to 133MHz, offering precise control over clock signals for various applications.
  • Spread Spectrum Clock Output: This feature helps in reducing electromagnetic interference (EMI), thereby improving system performance and reducing the need for additional EMI mitigation techniques.
  • Low Jitter: The low phase noise and jitter characteristics of the DS1085LZ-25+ ensure high-quality clock signals, which is critical for high-speed digital systems where timing accuracy is paramount.
  • Nonvolatile (NV) On-Chip Memory: Users can store desired configurations in the on-chip memory, which allows the device to power up with the same settings, saving time and ensuring consistent performance.
  • Single +3.3V Supply: The device operates on a single +3.3V power supply, simplifying power management within the system.
  • Industrial Temperature Range: With an operating temperature range of -40°C to +85°C, the DS1085LZ-25+ is suitable for deployment in harsh environments.

Applications

The DS1085LZ-25+ is ideal for a variety of applications, including but not limited to:

  • Networking equipment such as routers and switches
  • Communication systems
  • Portable devices
  • Industrial systems
  • Test and measurement equipment

Overall, the DS1085LZ-25+ from Maxim Integrated represents a robust and adaptable clock generation solution that can be tailored to meet the specific needs of a diverse array of electronic systems. Its programmability, combined with its high performance and ease of use, make it an attractive option for engineers and designers looking to optimize their system's performance.

You May Also Be Interested in

National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess