EN
  • EN
  • DE

MSP430F149IRTDR

Part No MSP430F149IRTDR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 60KB FLASH 64VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 8MHz
Number of I/O 48
Program Memory Size 60KB (60K x 8 + 256B)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 8x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-VQFN (9x9)
Win Source Part Number 119949-MSP430F149IRTDR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Automation & Process Control, Motor Drive & Control, Metering, Industrial
Ultra Librarian 3D Model Ultra Librarian MSP430F149IRTDR CAD Model

Description

The MSP430F149IRTDR is a high-performance, mixed-signal microcontroller from Texas Instruments.

  • CPU: 16-bit RISC
  • Registers: 16-bit
  • Flash Memory: 60KB+256B
  • RAM: 2KB
  • Clock System: Basic Clock Module with five configurable clocks and a low-frequency oscillator
  • A/D Converter: 12-bit
  • Communication Interfaces: Two USARTs, SPI, and I2C
  • Timers: Three 16-bit
  • Power-Saving Modes: Five
  • Supply Voltage Range: 1.8V to 3.6V
  • Package: Small R-PDSO-G64
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0520 $66.1560
6+ $18.0939 $108.5634
9+ $17.5285 $157.7565
12+ $16.9631 $203.5572
16+ $16.3976 $262.3616
21+ $14.7013 $308.7273
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 109 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess