The SI7308DN-TI-GE3 is a P-Channel 30 V (D-S) MOSFET from Vishay. This MOSFET is designed for efficient power management in a variety of applications. It offers a low on-resistance, which minimizes power loss and enhances overall system efficiency. The device is RoHS-compliant and halogen-free.
Applications
- Load Switching
- DC-DC Conversion
- Power Management in Portable Devices
- Battery Management Systems
Features
- P-Channel MOSFET
- Low On-Resistance (RDS(on))
- 30V Drain-Source Voltage (VDS)
- High Current Capability
- Logic Level Gate Drive
- TrenchFET® Power MOSFET Technology
- RoHS Compliant and Halogen-Free
Benefits
- Enhanced Efficiency: Low on-resistance minimizes power losses, improving overall system efficiency.
- Compact Design: Small footprint allows for use in space-constrained applications.
- Reliable Performance: Robust design ensures stable and consistent performance in demanding conditions.
- Environmentally Friendly: RoHS compliant and halogen-free, contributing to environmental sustainability.
- Simplified Design: Logic level gate drive simplifies the driving circuitry and reduces component count.
Additional Details
The SI7308DN-TI-GE3 comes in a PowerPAK® SC-70 package, ensuring excellent thermal performance. Its low gate charge and fast switching speed make it suitable for high-frequency applications. The device's maximum continuous drain current (ID) is specified in the datasheet, varying with the applied gate voltage and temperature. The MOSFET is designed to operate within a specified temperature range, ensuring consistent performance across varying environmental conditions.