EN
  • EN
  • DE

TMUX1219DCKR

Part No TMUX1219DCKR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description MULTIPLEXER / 1 Circuit IC Switch 2:1 3Ohm (Typ) SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Max) 3Ohm (Typ)
Channel-to-Channel Matching (ΔRon) 150mOhm
Voltage - Supply, Single (V+) 1.08V ~ 5.5V
Switch Time (Ton, Toff) (Max) -, -
-3db Bandwidth 250MHz
Charge Injection -10pC
Channel Capacitance (CS(off), CD(off)) 7pF, -
Current - Leakage (IS(off)) (Max) 5nA (Typ)
Crosstalk -45dB @ 10MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number TMUX1219
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMUX1219DCKRTR,296-TMUX1219DCKRDKR,296-TMUX1219DCKRCT
Standard Package 3,000
Win Source Part Number 958074-TMUX1219DCKR
Ultra Librarian 3D Model Ultra Librarian TMUX1219DCKR CAD Model

Description

The TMUX1219DCKR is a precision analog multiplexer from Texas Instruments (TI), designed for exceptional performance in a variety of applications. This device offers a single-channel 2:1 or dual-channel 1:1 multiplexer configuration, providing flexibility for routing analog or digital signals in your circuit design.

Key Features

  • Low On-Resistance: The TMUX1219DCKR boasts a low on-resistance of typically 5 ohms, ensuring minimal signal distortion and voltage drop across the switch, which is crucial for maintaining signal integrity in precision applications.
  • Wide Operating Range: With an operating voltage range from 1.08V to 5.5V, this multiplexer is compatible with a broad array of power supplies, making it suitable for both portable and fixed power designs.
  • Low Leakage Current: The device features an extremely low leakage current of typically 0.25 nA at 25°C, which is ideal for power-sensitive applications.
  • High ESD Protection: TMUX1219DCKR comes with robust Electrostatic Discharge (ESD) protection, ensuring the device's resilience against static electricity and enhancing its durability in harsh environments.

Applications

The versatile nature of the TMUX1219DCKR makes it an excellent choice for a wide range of applications, including:

  • Data Acquisition Systems
  • Test Equipment
  • Signal Routing
  • Battery-Powered Devices
  • Communication Systems

Package and Quality

The TMUX1219DCKR is offered in a compact SC70-6 package, which is designed for space-constrained applications. TI's commitment to quality ensures that each device meets rigorous standards, providing reliable performance for your critical designs.

Support and Resources

For engineers and designers, Texas Instruments provides extensive support and resources. This includes detailed datasheets, application notes, and design tools to facilitate the integration of the TMUX1219DCKR into your projects. Additionally, TI's customer support and community forums are available to assist with any questions or challenges that may arise during the design process.

You May Also Be Interested in

Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1759 $50.1315
695+ $0.1444 $100.3580
1,075+ $0.1399 $150.3925
1,480+ $0.1353 $200.2440
1,915+ $0.1308 $250.4820
2,560+ $0.1173 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,700 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess