EN
  • EN
  • DE

MF10CCWMX/NOPB

Part No MF10CCWMX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Filters - Active
Description IC FILTER DUAL SWITCH CAP 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 200kHz
Number of Filters 2
Filter Order 4th
Supply Voltage - Operating ±9 V to 14 V
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 109463-MF10CCWMX/NOPB
Ultra Librarian 3D Model Ultra Librarian MF10CCWMX/NOPB CAD Model

Description

The MF10CCWMX/NOPB is a high-performance, versatile integrated circuit product designed and manufactured by Texas Instruments, a renowned global semiconductor company.

  • Product Type: Universal Monolithic Dual Switched Capacitor Filter
  • Frequency Range (Non-Clock-Adjusted Mode): 0.01 Hz to 10 kHz
  • Frequency Range (Clock-Adjusted Mode): Up to 100 kHz
  • Noise: Low noise feature
  • Harmonic Distortion: Low harmonic distortion feature
  • Power Supply: Single or dual power supply
  • Power Consumption: Low power consumption
  • Package: 20-SOIC
  • Operating Temperature: -40 to 85 degrees Celsius

You May Also Be Interested in

Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SSOP
Lowest to $16.9797
Linear Technology
IC FILTER 10TH ORDR LOWPASS8SOIC
Lowest to $35.0522
Linear Technology
IC FILTER BUILD BLK QUAD 24-SOIC
Lowest to $32.0358
Intersil
IC I/O FILTER SER 24BIT 28-SOIC
Lowest to $10.0855
Linear Technology
IC FILTER UNIV RC QUAD LN 20SSOP
Lowest to $26.6797
Linear Technology
IC FILTR 8TH ORDR LOWPASS 16SOIC
Need more? Email Us
Linear Technology
IC FILTR 5TH ORDR LOWPASS 16SOIC
Lowest to $26.3832
Linear Technology
Need more? Email Us
Linear Technology
Linear Phase, DC Accurate, Low Power, 10th Order Lowpass Filter | IC FILTER 64KHZ LINEAR PHS 8SOIC
Lowest to $13.0565

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8246 $53.0706
26+ $3.9586 $102.9236
40+ $3.8349 $153.3960
54+ $3.7112 $200.4048
70+ $3.5875 $251.1250
94+ $3.2164 $302.3416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,102 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess