EN
  • EN
  • DE

CAT1163WI-28-GT3

Part No CAT1163WI-28-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description CAT1163 - SUPERVISORY CIRCUIT WI / Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr ON Semiconductor
Package Bulk
Product Status Active
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.85V
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 130ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number CAT1163
Standard Package 296 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 576178-CAT1163WI-28-GT3
Ultra Librarian 3D Model Ultra Librarian CAT1163WI-28-GT3 CAD Model

Description

The CAT1163WI-28-GT3 is a high-performance, 16-Kb I²C serial EEPROM device brought to you by ON Semiconductor, a trusted leader in innovative semiconductor solutions. This EEPROM (Electrically Erasable Programmable Read-Only Memory) is a non-volatile memory chip used for storage of data that must be saved when power is removed, making it essential for a wide range of applications such as computers, smart cards, and other electronics.

Key Features:

  • Memory Size: The CAT1163WI-28-GT3 offers a substantial 16-Kilobits of memory, which is organized as 2,048 x 8 bits, suitable for storing configuration data, calibration data, and state information that must be preserved during power cycles.
  • Interface: This EEPROM operates with an I²C (Inter-Integrated Circuit) serial interface, which is widely used because of its simplicity and efficiency in communicating with microcontrollers and other integrated circuits.
  • Write Cycle Time: It boasts a fast write cycle time of 5 ms (typical), enabling quick data updates and reducing delay in write operations.
  • Operating Voltage: The device operates over a broad voltage range of 2.5V to 5.5V, which makes it versatile for use in various systems without the need for level shifters.
  • Endurance: It has a high endurance of 1,000,000 program/erase cycles, ensuring reliability over the product's lifespan.
  • Data Retention: Data retention is guaranteed for a minimum of 100 years, providing a stable and reliable storage solution over extended periods.
  • Temperature Range: The CAT1163WI-28-GT3 is operational across the industrial temperature range of -40°C to +85°C, making it robust for use in harsh environments.
  • Packaging: It is offered in a compact, surface-mountable 8-lead TSSOP package, ensuring minimal footprint on printed circuit boards.

Applications:

The CAT1163WI-28-GT3 is ideal for applications that require reliable and durable non-volatile memory storage. Its use cases span across various domains such as:

  • Automotive systems
  • Industrial controls
  • Medical devices
  • Smart cards and identification systems
  • Consumer electronics

With its robust feature set and proven reliability, the CAT1163WI-28-GT3 from ON Semiconductor is a smart choice for designers looking for a high-quality EEPROM solution.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7228 $60.2980
85+ $1.4136 $120.1560
130+ $1.3695 $178.0350
175+ $1.3252 $231.9100
230+ $1.2811 $294.6530
305+ $1.1485 $350.2925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess