EN
  • EN
  • DE
  • IT

AD28MSP01KP

Part No AD28MSP01KP
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description PSTN SIGNAL PORT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Number of Bits 16
Number of Channels 2
Power (Watts) 350 mW
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Standard Package 24 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 553098-AD28MSP01KP
Ultra Librarian 3D Model Ultra Librarian AD28MSP01KP CAD Model

Description

The AD28MSP01KP is a top-tier product from Analog Devices Inc., designed to meet the rigorous demands of modern electronic systems. This precision-engineered component is known for its exceptional performance, reliability, and versatility, making it a go-to choice for professionals in the field of electronics.

Key Features

  • High Performance: The AD28MSP01KP delivers high-speed operation and accuracy, which is essential for applications requiring precise signal processing.
  • Low Power Consumption: Designed for efficiency, it operates with minimal power draw, helping to extend the life of battery-powered devices and reduce overall energy costs.
  • Durability: Built to last, this product can withstand harsh conditions and maintain its functionality over a wide range of temperatures.
  • Integration: It is easily integrated into various circuit designs, thanks to its compatibility with standard electronic interfaces.

Applications

The AD28MSP01KP is suitable for a broad array of applications, including but not limited to:

  • Telecommunications
  • Industrial Control Systems
  • Medical Instrumentation
  • High-precision Measurement Equipment

Technical Specifications

Parameter Value Package Type Plastic Leaded Chip Carrier (PLCC) Operating Temperature -40°C to +85°C Supply Voltage Typical values as per datasheet Mounting Type Surface Mount

For designers and engineers looking to incorporate a reliable and high-performing component into their systems, the AD28MSP01KP by Analog Devices Inc. offers an exceptional solution. With its robust feature set and flexible applications, it stands out as a valuable addition to any project requiring precise electronic control and signal processing.

You May Also Be Interested in

Burr-Brown (TI)
2 Channel AFE 14 Bit 325 mW 48-SSOP
Need more? Email Us
Texas Instruments
Lowest to $16.6015
Analog Devices Inc.
OPTICAL MODULE FOR HRM/SPO2 / Channel AFE Bit
Lowest to $15.6405
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Texas Instruments
Lowest to $7.2089
Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881
Analog Devices Inc.
IC AFE 3 CHAN 19BIT 56LFCSP
Lowest to $26.9279
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $19.0388

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess