Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Texas Instruments
Packaging Reel(TR)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 460Kbps
Operating Supply Voltage 2.25 V ~ 3 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Device Package 20-TSSOP
Win Source Part Number 142557-MAX3318CPWR
Ultra Librarian 3D Model Ultra Librarian MAX3318CPWR CAD Model

Description

The MAX3318CPWR is a high-quality, advanced electronic component manufactured by Texas Instruments, a renowned leader in the semiconductor industry.

  • Description: Low-power, up to 460kbps, true RS-232 transceivers with auto power-down
  • Data Rate: 460 kbps
  • Feature: Auto-power down feature
  • Package: TSSOP (Thin Shrink Small Outline Package) with 20 pins
  • Temperature Range: -40°C to 85°C
  • ESD Protection: Exceeds the ±15kV ESD protection level on RS-232 I/O pins
  • Shutdown: 1µA low-power shutdown
  • Channels: two receivers, two drivers
  • Compliance: meets or exceeds the requirements of the TIA/EIA-232-F and ITU v.28 standards

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Three-Phase Brushless Motor Driver for CD-ROM Spindle Drive
Need more? Email Us
ECAD model for LB1995
Texas Instruments
LOW-POWER DISSIPATION ADSL LINE DRIVER
Lowest to $18.8678
ECAD model for THS6182RHFRG4
National Semiconductor (TI)
EIA-485/EIA-422A Differential Bus Transceiver
Need more? Email Us
ECAD model for DS36F95M
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP207EHCT
Texas Instruments
DUAL SIGNAL CONDITIONING TRANSCEIVER
Need more? Email Us
ECAD model for TLK1002ARGERG4
National Semiconductor (TI)
5V Low Power RS-485 / RS-422 Differential Bus
Need more? Email Us
ECAD model for LMS485CMX
SANYO Semiconductor (U.S.A) Corporation
Dual Bidirectional Motor Driver  
Need more? Email Us
ECAD model for LB1649
Maxim Integrated
15kV ESD-Protected, Isolated RS-485/RS-422
Need more? Email Us
ECAD model for MAX1480ECEPI
Renesas Electronics America
One Microamp Supply-Current, +3V to +5.5V, 250kbps, RS-232 Transmitters/Receivers | IC TXRX 2/2 FULL RS232 20SSOP
Need more? Email Us
ECAD model for ICL3223IAZ

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention