Products specifications Report Issue?

Category Optoelectronics>Display Modules - LED Character and Numeric
Mfr Kingbright
Package Tube
Number of Characters 1
Dimension 4.803" H x 3.543" W x 0.591" D (122.00mm x 90.00mm x 15.00mm)
Digit/Alpha Size 3.98" (101.20mm)
Display Type 7-Segment
Common Pin Common Cathode
Color Red
Voltage - Forward (Vf) (Typ) 8V
Current - Test 20mA
Millicandela Rating 23mcd
Wavelength - Peak 627nm
Power Dissipation (Max) 600mW
Package / Case 10-DIP (4.210", 107.00mm)
Base Product Number SC40-18
Standard Package 6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242577-SC40-18EWA
Ultra Librarian 3D Model Ultra Librarian SC40-18EWA CAD Model

Description

The SC40-18EWA is an electronic component manufactured by Kingbright.

  • Display Type: 7-Segment (Red color)
  • Millicandela Rating: 23mcd
  • Voltage-Forward (Vf): 8V
  • Current-Test: 20mA
  • Wavelength-Peak: 627nm
  • Power Dissipation: 600mW
  • Common Pin: Common Cathode
  • Package: 10-DIP
  • Dimension: 4.803" H x 3.543" W x 0.591" D

You May Also Be Interested in

LITE-ON Technology
DISP 7SEG 0.56\
Need more? Email Us
ECAD model for LTM-8522E
LITE-ON Technology
DISPLAY 7SEG 0.39\
Need more? Email Us
ECAD model for LTC-4724Y
LITE-ON Technology
DISP 7SEG 0.52\
Need more? Email Us
ECAD model for LTC-5337G
LITE-ON Technology
DISP 7SEG 0.56\
Need more? Email Us
ECAD model for LTC-5653B-01
LITE-ON Technology
DISP 14SEG 0.54\
Need more? Email Us
ECAD model for LTM-8647AE
LITE-ON Technology
DISPLAY 7SEG 0.52\
Need more? Email Us
ECAD model for LTD-5250G
LITE-ON Technology
DISP 7SEG 0.56\
Need more? Email Us
ECAD model for LTC-5753G-01
LITE-ON Technology
DISP 7SEG 0.74\
Need more? Email Us
ECAD model for LTS-3406JF
LITE-ON Technology
DISP 7SEG 0.47\
Need more? Email Us
ECAD model for LTS-548AE

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention