Products specifications Report Issue?

Category Switches - Slide Switches
Mfr Nidec Components Corporation
Series CUS
Package Tape & Reel
Product Status Active
Circuit SP4T
Contact Timing Non-Shorting (BBM)
Switch Function On-On-On-On
Current Rating (Amps) 300mA (DC)
Voltage Rating - DC 4 V
Actuator Type Standard
Actuator Length 1.50mm
Contact Material Copper Alloy
Contact Finish Gold
Mounting Type Surface Mount, Right Angle
Termination Style Gull Wing
Features -
Temperature Range - Operating -20°C ~ 70°C
Actuator Material Polyamide (PA), Nylon
Switch Travel 1.50mm
Mechanical Life -
Electrical Life 10,000 Cycles
Operating Force 153/204gf
Base Product Number CUS-14T
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9050
Win Source Part Number 1376212-CUS-14TB
Ultra Librarian 3D Model Ultra Librarian CUS-14TB CAD Model

Description

The Nidec Components Corporation CUS-14TB is a surface mount slide switch from Nidec Components Corporation.

  • Temperature Range: -20°C to 70°C
  • Current Rating: 300mA (DC)
  • Contact Finish: Gold
  • Contact Material: Copper Alloy
  • Circuit: SP4T
  • Switch Function: on-on-on-on
  • Voltage Rating (DC): 4V
  • Actuator Type: Standard
  • Termination Style: Gull Wing
  • Mechanical Life: 10,000 cycles
  • Electrical Life: 10,000 cycles
  • Operating Force: 153/204gf
  • Switch Travel: 1.50mm
  • Actuator Material: Polyamide (PA)
  • Contact Timing: Non-Shorting (BBM)

You May Also Be Interested in

NKK Switches
SWITCH SLIDE SPDT 0.4VA 28V
Need more? Email Us
ECAD model for SS12SDP4
NKK Switches
SWITCH SLIDE DPDT 100MA 30V
Need more? Email Us
ECAD model for SS22SDP2LF
C&K Components
SWITCH SLIDE SPDT 300MA 6V
Lowest to $1.4235
ECAD model for JS102011JCQN
C&K Components
300mA Through Hole Double pole four throw 30V Through Hole Slide Switches RoHS
Lowest to $2.1188
ECAD model for SS-24E06-TG5P
C&K Components
SWITCH SLIDE SPDT 0.4VA 20V
Need more? Email Us
ECAD model for 1103M2S3CBE2
TE Connectivity
Switch Slide None ON ON 6PDT Extended Baton Slide 0.3A 125VAC 12VDC PC Pins Bracket Mount/Through Hole
Need more? Email Us
ECAD model for 1437576-7
C&K Components
SWITCH SLIDE SPDT 6A 120V
Need more? Email Us
ECAD model for 1103M1S3CQE2
E-SWITCH
SWITCH SLIDE DP3T 200MA 30V
Need more? Email Us
ECAD model for EG2315
Alps Alpine
SSSB021500 Alps Alpine Slide Switches 12mm DPDT Vertical 6mm operate section datasheet, inventory, & pricing.
Lowest to $2.6078
ECAD model for SSSB021500

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8497 $50.9820
145+ $0.6972 $101.0940
225+ $0.6755 $151.9875
310+ $0.6537 $202.6470
400+ $0.6319 $252.7600
530+ $0.5665 $300.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,527 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention