EN
  • EN
  • DE

LSF0204RUTR

Part No LSF0204RUTR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 12UQFN / 4-Bits Bidirectional Multi-Voltage Level Translator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 0.8V ~ 4.5V
Voltage - VCCB 1.8V ~ 5.5V
Output Type Open Drain, Push-Pull
Data Rate 100MHz
Temperature Range - Operating -40°C ~ 125°C
Features Auto-Direction Sensing
Mounting Style SMD
Manufacturer Package 12-UFQFN
Supplier Device Package 12-UQFN (1.7x2)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800818-LSF0204RUTR
Ultra Librarian 3D Model Ultra Librarian LSF0204RUTR CAD Model

Description

The LSF0204RUTR from Texas Instruments is a versatile, bidirectional voltage-level translator designed for multi-voltage digital system applications. This device is particularly well-suited for scenarios where data transfer is required between low-voltage and higher-voltage components, such as interfacing between advanced microprocessors and peripherals or I/O devices.

Key Features

  • Multi-Voltage Translation: Capable of translating between 0.95 V and 5.5 V on the A side and 1.65 V to 5.5 V on the B side, making it highly flexible for different voltage domains.
  • Four Bidirectional Channels: Equipped with four channels that allow for simultaneous bidirectional voltage translation, which simplifies design and reduces component count.
  • Non-Preferential Power-Up Sequencing: The LSF0204RUTR does not require a specific power supply sequence to be followed, allowing for ease of use and integration into existing designs.
  • Low Standby Current: Designed for efficiency, it features a low standby current that helps reduce power consumption in applications where power efficiency is critical.
  • No Direction Control Signal Needed: Simplifies application design by not requiring an additional signal to control the direction of data flow.

Applications

The versatility of the LSF0204RUTR makes it suitable for a wide range of applications, including:

  • Mobile Devices
  • GPS Navigation Systems
  • Media Players
  • Data Communication Systems
  • Computers and Peripherals

Product Specifications

Parameter Value
Supply Voltage (VCCA) 0.95 V to 5.5 V
Supply Voltage (VCCB) 1.65 V to 5.5 V
Operating Temperature Range -40°C to +85°C
Package WQFN-12

Overall, the LSF0204RUTR is a reliable and efficient solution for systems requiring voltage level translation, offering ease of use and compatibility with a broad range of devices and applications.

You May Also Be Interested in

NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8563 $51.3780
145+ $0.7026 $101.8770
225+ $0.6806 $153.1350
305+ $0.6587 $200.9035
395+ $0.6367 $251.4965
530+ $0.5709 $302.5770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,630 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess