EN
  • EN
  • DE

MAX8982AEWO+T

Part No MAX8982AEWO+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707174-MAX8982AEWO+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8982AEWO+T CAD Model

Description

Maxim Integrated MAX8982AEWO+T Power Management IC

The MAX8982AEWO+T from Maxim Integrated is a versatile and efficient power management integrated circuit (PMIC) designed to cater to the demanding needs of modern portable electronics. This robust component is ideal for a wide range of applications, including smartphones, tablets, and other handheld devices that require reliable power regulation and distribution.

Featuring a compact form factor, the MAX8982AEWO+T integrates multiple power management functionalities into a single chip, thereby reducing the overall footprint on the printed circuit board (PCB) and simplifying the design process for electronics engineers. This integration not only saves space but also enhances system reliability by minimizing the number of external components required.

Main Features of MAX8982AEWO+T:

  • High-Efficiency: The device boasts high-efficiency power conversion, which is critical for extending battery life in portable applications. This ensures that devices can operate for longer periods between charges, which is essential for user convenience and satisfaction.
  • Multiple Output Channels: It provides multiple output channels with various voltage levels, enabling it to power different subsystems within a device. This multi-channel capability allows for fine-tuned power delivery to sensitive components such as processors, memory, and sensors.
  • Flexible Programming: The PMIC offers programmable voltage levels, which means that designers can customize the output to meet the specific requirements of their application. This flexibility is particularly useful in a market where electronic devices are rapidly evolving.
  • Thermal Protection: With built-in thermal protection features, the MAX8982AEWO+T ensures that the device and its host system are safeguarded against overheating. This contributes to the overall durability and longevity of the product.
  • Low Quiescent Current: The low quiescent current draw of the PMIC minimizes the power consumed when the device is in a standby state, further conserving battery life.

Maxim Integrated's commitment to quality and performance is evident in the MAX8982AEWO+T, which is manufactured with precision to deliver consistent and reliable power management. This PMIC is an excellent choice for designers looking to optimize power efficiency and performance in their next-generation portable devices.

Overall, the MAX8982AEWO+T is a testament to Maxim Integrated's expertise in power management solutions, offering a blend of efficiency, compactness, and advanced features that make it a go-to choice for powering today's sophisticated electronic devices.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3911 $61.0398
42+ $2.7836 $116.9112
65+ $2.6958 $175.2270
89+ $2.6091 $232.2099
115+ $2.5225 $290.0875
154+ $2.2615 $348.2710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess